TE Connectivity Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 60253-2

Description
Win Source Part Number: 1364722-60253-2 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Fastin-Faston Package: Tape & Reel (TR) Product Status: Active Base Product Number: 60253 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 12-16 AWG Contact Finish: Tin Insulation: Non-Insulated Length - Overall: 0.750" (19.05mm) Termination: Crimp Contact Material: Brass Terminal Type: Standard Gender: Female Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.305" (7.75mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1364722-60253-2 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Fastin-Faston Package: Tape & Reel (TR) Product Status: Active Base Product Number: 60253 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 12-16 AWG Contact Finish: Tin Insulation: Non-Insulated Length - Overall: 0.750" (19.05mm) Termination: Crimp Contact Material: Brass Terminal Type: Standard Gender: Female Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.305" (7.75mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1364722-60253-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1364722-60253-2
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1364722-60253-2
Win Source Part Number: 1364722-60253-2 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Fastin-Faston Package: Tape & Reel (TR) Product Status: Active Base Product Number: 60253 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 12-16 AWG Contact Finish: Tin Insulation: Non-Insulated Length - Overall: 0.750" (19.05mm) Termination: Crimp Contact Material: Brass Terminal Type: Standard Gender: Female Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.305" (7.75mm)

Win Source Part Number: 1364722-60253-2
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Fastin-Faston
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 60253
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 12-16 AWG
Contact Finish: Tin
Insulation: Non-Insulated
Length - Overall: 0.750" (19.05mm)
Termination: Crimp
Contact Material: Brass
Terminal Type: Standard
Gender: Female
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Tab Length: 0.305" (7.75mm)

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A27937TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27937TR-ND
Quick Connects, Quick Disconnect Connectors A27937TR-ND
"0.250"" (6.35mm) Quick Connect Female 12-16 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 12-16 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A27937CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27937CT-ND
Quick Connects, Quick Disconnect Connectors A27937CT-ND
"0.250"" (6.35mm) Quick Connect Female 12-16 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 12-16 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-60253-2
Electronic Connector 392-60253-2
Female Receptacle Terminal, 16-12AWG, Tin Plated Brass Product overview: 60253-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-60253-2 can be used for catalog matching and distributor lookup.

Female Receptacle Terminal, 16-12AWG, Tin Plated Brass Product overview: 60253-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-60253-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Contacts - 60253-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
60253-2
Contacts 60253-2
FF 250 REC 16-12AWG TPBR

FF 250 REC 16-12AWG TPBR

Buy Now
Swedesboro, NJ, United States
Contacts
60253-2
Contacts 60253-2
FASTIN-FASTON STRIP

FASTIN-FASTON STRIP

Buy Now
Sheung Wan, Hong Kong
Terminals
60253-2
Terminals 60253-2
Terminals .250 FF REC 16-12 Reel of 10000

Terminals .250 FF REC 16-12 Reel of 10000

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - 60253-2 - ODG (Origin Data Global)
Shenzhen, China
Quick Connects, Quick Disconnect Connectors
60253-2
Quick Connects, Quick Disconnect Connectors 60253-2
CONN QC RCPT 12-16AWG 0.250

CONN QC RCPT 12-16AWG 0.250

Supplier's Site Datasheet
Terminal, Female Disconnect 0.25In Crimp; Product Range Amp - Te Connectivity - 01P1448 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect 0.25In Crimp; Product Range Amp - Te Connectivity
01P1448
Terminal, Female Disconnect 0.25In Crimp; Product Range Amp - Te Connectivity 01P1448
TERMINAL, FEMALE DISCONNECT 0.25IN CRIMP; Product Range:FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:12AWGRoHS Compliant: Yes

TERMINAL, FEMALE DISCONNECT 0.25IN CRIMP; Product Range:FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:12AWGRoHS Compliant: Yes

Supplier's Site Datasheet
60253-2 Rohs Compliant Amp - Te Connectivity - 82AC1818 - Newark, An Avnet Company
Chicago, IL, United States
60253-2 Rohs Compliant Amp - Te Connectivity
82AC1818
60253-2 Rohs Compliant Amp - Te Connectivity 82AC1818
60253-2 ROHS COMPLIANT: YES

60253-2 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Female Quick Disconnect, 16Awg-12Awg Rohs Compliant Amp - Te Connectivity - 70AH7735 - Newark, An Avnet Company
Chicago, IL, United States
Female Quick Disconnect, 16Awg-12Awg Rohs Compliant Amp - Te Connectivity
70AH7735
Female Quick Disconnect, 16Awg-12Awg Rohs Compliant Amp - Te Connectivity 70AH7735
FEMALE QUICK DISCONNECT, 16AWG-12AWG ROHS COMPLIANT: YES

FEMALE QUICK DISCONNECT, 16AWG-12AWG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1364722-60253-2 A27937TR-ND 392-60253-2 60253-2 60253-2 60253-2 01P1448 82AC1818
Product Name Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Quick Connects, Quick Disconnect Connectors Electronic Connector Contacts Terminals Quick Connects, Quick Disconnect Connectors Terminal, Female Disconnect 0.25In Crimp; Product Range Amp - Te Connectivity 60253-2 Rohs Compliant Amp - Te Connectivity
Termination Crimp Receptacle Crimp Crimp
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line)
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 44.7mm, High Detent - 1317G4-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Power Entry Module, Medical, 10A, 250Vac; Connector Type Schurter - 05AC7368 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details