TE Connectivity Wedge Connectors 602180-9

Description
Configuration Features Visual Inspection : Yes Electrical Characteristics Voltage Class (KV) : ≤ 500 Industry Standards Compatible With Agency/Standards Products : RUS Operation/Applicatio n Power Component Application Type : Overhead Transmission & Distribution Connections Other Color Cartridge Required : Yellow Product Availability Product Availability : Asia, Americas, China Product Type Features Installation Technology : Energised Installation, Wedge Power Component Options : Hot Stick Accessories, Insulated Cover Usage Conditions Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Visual Inspection : Yes Electrical Characteristics Voltage Class (KV) : ≤ 500 Industry Standards Compatible With Agency/Standards Products : RUS Operation/Applicatio n Power Component Application Type : Overhead Transmission & Distribution Connections Other Color Cartridge Required : Yellow Product Availability Product Availability : Asia, Americas, China Product Type Features Installation Technology : Energised Installation, Wedge Power Component Options : Hot Stick Accessories, Insulated Cover Usage Conditions Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wedge Connectors - 602180-9 - TE Connectivity
Berwyn, PA, United States
Wedge Connectors
602180-9
Wedge Connectors 602180-9
Configuration Features Visual Inspection : Yes Electrical Characteristics Voltage Class (KV) : ≤ 500 Industry Standards Compatible With Agency/Standards Products : RUS Operation/Applicatio n Power Component Application Type : Overhead Transmission & Distribution Connections Other Color Cartridge Required : Yellow Product Availability Product Availability : Asia, Americas, China Product Type Features Installation Technology : Energised Installation, Wedge Power Component Options : Hot Stick Accessories, Insulated Cover Usage Conditions Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]

Configuration Features


  • Visual Inspection : Yes

Electrical Characteristics


  • Voltage Class (KV) : ≤ 500

Industry Standards


  • Compatible With Agency/Standards Products : RUS

Operation/Application


  • Power Component Application Type : Overhead Transmission & Distribution Connections

Other


  • Color Cartridge Required : Yellow

Product Availability


  • Product Availability : Asia, Americas, China

Product Type Features


  • Installation Technology : Energised Installation, Wedge
  • Power Component Options : Hot Stick Accessories, Insulated Cover

Usage Conditions


  • Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 602180-9
Product Name Wedge Connectors
Mounting Energised Installation, Wedge
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 016961-000 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Panel Mount
View Details
RF Connectors / Coaxial Connectors - 031-0034-0001 - VAST STOCK CO., LIMITED
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
2 suppliers
Circular Connector Contacts - 006-0912-20A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details