TE Connectivity Wedge Connectors 600463

Description
Body Features Compatible Conductor Material : Copper, Aluminum Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Main : 135 MMSQ  [266.8 - 266.8 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 500 Operation/Applicatio n Power Component Application Type : Overhead Other Color Cartridge Required : Blue Product Availability Product Availability : Americas Product Type Features Installation Technology : Wedge, Energised Installation Power Component Options : Hot Stick Accessories Usage Conditions Operating Temperature Range : -40 - 200 DEGC  [-40 - 392 DEGF ]
Request a Quote
Description
Body Features Compatible Conductor Material : Copper, Aluminum Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Main : 135 MMSQ  [266.8 - 266.8 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 500 Operation/Applicatio n Power Component Application Type : Overhead Other Color Cartridge Required : Blue Product Availability Product Availability : Americas Product Type Features Installation Technology : Wedge, Energised Installation Power Component Options : Hot Stick Accessories Usage Conditions Operating Temperature Range : -40 - 200 DEGC  [-40 - 392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wedge Connectors - 600463 - TE Connectivity
Berwyn, PA, United States
Wedge Connectors
600463
Wedge Connectors 600463
Body Features Compatible Conductor Material : Copper, Aluminum Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Main : 135 MMSQ  [266.8 - 266.8 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 500 Operation/Applicatio n Power Component Application Type : Overhead Other Color Cartridge Required : Blue Product Availability Product Availability : Americas Product Type Features Installation Technology : Wedge, Energised Installation Power Component Options : Hot Stick Accessories Usage Conditions Operating Temperature Range : -40 - 200 DEGC  [-40 - 392 DEGF ]

Body Features


  • Compatible Conductor Material : Copper, Aluminum

Configuration Features


  • Visual Inspection : Yes

Dimensions


  • Compatible Conductor Range - Main : 135 MMSQ  [266.8 - 266.8 AWGKC ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 500

Operation/Application


  • Power Component Application Type : Overhead

Other


  • Color Cartridge Required : Blue

Product Availability


  • Product Availability : Americas

Product Type Features


  • Installation Technology : Wedge, Energised Installation
  • Power Component Options : Hot Stick Accessories

Usage Conditions


  • Operating Temperature Range : -40 - 200 DEGC  [-40 - 392 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 600463
Product Name Wedge Connectors
Mounting Wedge, Energised Installation
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-014-1018-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details