Body Features Compatible Conductor Material : Aluminum, Copper
Configuration Features Visual Inspection : Yes
Dimensions Compatible Conductor Range - Main : 21.2 - 33.6 MMSQ , 13.3 - 21.2 MMSQ [4 - 2 AWGKC , 6 - 4 AWGKC ] Compatible Conductor Range - Tap : 13.3 MMSQ , 21.2 MMSQ [4 - 4 AWGKC , 6 - 6 AWGKC ]
Electrical Characteristics Voltage Class (KV) : ≤ 500
Operation/Applicatio
n Power Component Application Type : Overhead
Other Color Cartridge Required : Red
Product Availability Product Availability : Americas
Product Type Features Installation Technology : Energised Installation, Wedge Power Component Options : Hot Stick Accessories
Usage Conditions Operating Temperature Range : -40 - 200 DEGC [-40 - 392 DEGF ]
Body Features
- Compatible Conductor Material : Aluminum, Copper
Configuration Features
Dimensions
- Compatible Conductor Range - Main : 21.2 - 33.6 MMSQ , 13.3 - 21.2 MMSQ [4 - 2 AWGKC , 6 - 4 AWGKC ]
- Compatible Conductor Range - Tap : 13.3 MMSQ , 21.2 MMSQ [4 - 4 AWGKC , 6 - 6 AWGKC ]
Electrical Characteristics
- Voltage Class (KV) : ≤ 500
Operation/Application
- Power Component Application Type : Overhead
Other
- Color Cartridge Required : Red
Product Availability
- Product Availability : Americas
Product Type Features
- Installation Technology : Energised Installation, Wedge
- Power Component Options : Hot Stick Accessories
Usage Conditions
- Operating Temperature Range : -40 - 200 DEGC [-40 - 392 DEGF ]