Spring Terminal 14-18AWG Brass Tin Straight Free Hanging Product overview: 60187-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-60187-2 can be used for catalog matching and distributor lookup.
6 Stud Spade Terminal Connector Crimp 14-18 AWG
6 Stud Spade Terminal Connector Crimp 14-18 AWG
Win Source Part Number: 1364692-60187-2
Category: Connectors, Interconnects - Terminals - Spade Connectors
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 60187
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 14-18 AWG
Contact Finish: Tin
Insulation: Non-Insulated
Length - Overall: 0.745" (18.92mm)
Termination: Crimp
Contact Material: Brass
Terminal Type: Spring, Snap
Insulation Diameter: 0.100" ~ 0.140" (2.54mm ~ 3.56mm)
Stud/Tab Size: 6 Stud
Width - Outer Edges: 0.343" (8.71mm)
Length - Ring Center to Termination: 0.312" (7.92mm)
Tongue Inside Opening: 0.120" (3.05mm)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 392-60187-2 | A100674TR-ND | 1364692-60187-2 |
| Product Name | Electronic Connector | Spade Connectors | Connectors, Interconnects - Terminals - Spade Connectors |
| Termination | SNAP | Crimp |