TE Connectivity Quick Connects, Quick Disconnect Connectors 60294-1

Description
"0.250"" (6.35mm) Quick Connect Male 18-22 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Male 18-22 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A104093TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A104093TR-ND
Quick Connects, Quick Disconnect Connectors A104093TR-ND
"0.250"" (6.35mm) Quick Connect Male 18-22 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Male 18-22 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Contacts - 60294-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
60294-1
Contacts 60294-1
FF 250 TAB 22-18AWG BR

FF 250 TAB 22-18AWG BR

Buy Now
Singapore, Singapore
Electronic Connector
392-60294-1
Electronic Connector 392-60294-1
Quick Disconnect Terminal 18-22AWG Brass Tab 30.26mm T/R Product overview: 60294-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-60294-1 can be used for catalog matching and distributor lookup.

Quick Disconnect Terminal 18-22AWG Brass Tab 30.26mm T/R Product overview: 60294-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-60294-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1333836-60294-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1333836-60294-1
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1333836-60294-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333836-60294-1 Category: Connectors, Interconnects>Termin als>Quick Connects, Quick Disconnect Connectors Packaging: Reel - TR Termination: Crimp Wire Gauge: 18-22 AWG Contact Material: Brass Gender: Male Standard Package: 64,000 Mounting: Free Hanging (In-Line) Terminal Type: Standard Length - Overall: 1.107" (28.12mm) Insulation: Non-Insulated Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.620" (15.75mm) Insulation Diameter: 0.085" ~ 0.125" (2.16mm ~ 3.18mm) ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: 60294-1-ND,A104093CT ,-60294-1-SI,A104093 TR,602941 Base Product Number: 60294 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333836-60294-1
Category: Connectors, Interconnects>Terminals>Quick Connects, Quick Disconnect Connectors
Packaging: Reel - TR
Termination: Crimp
Wire Gauge: 18-22 AWG
Contact Material: Brass
Gender: Male
Standard Package: 64,000
Mounting: Free Hanging (In-Line)
Terminal Type: Standard
Length - Overall: 1.107" (28.12mm)
Insulation: Non-Insulated
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Tab Length: 0.620" (15.75mm)
Insulation Diameter: 0.085" ~ 0.125" (2.16mm ~ 3.18mm)
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: 60294-1-ND,A104093CT,-60294-1-SI,A104093TR,602941
Base Product Number: 60294
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
60294-1
Terminals 60294-1
Terminals .250 FF TAB 22-18 BR

Terminals .250 FF TAB 22-18 BR

Buy Now Datasheet
.250 Ff Tab 22-18 Rohs Compliant Amp - Te Connectivity - 40P9933 - Newark, An Avnet Company
Chicago, IL, United States
.250 Ff Tab 22-18 Rohs Compliant Amp - Te Connectivity
40P9933
.250 Ff Tab 22-18 Rohs Compliant Amp - Te Connectivity 40P9933
.250 FF TAB 22-18 ROHS COMPLIANT: YES

.250 FF TAB 22-18 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A104093TR-ND 60294-1 392-60294-1 1333836-60294-1 60294-1 40P9933
Product Name Quick Connects, Quick Disconnect Connectors Contacts Electronic Connector Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Terminals .250 Ff Tab 22-18 Rohs Compliant Amp - Te Connectivity
Gender Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products