TE Connectivity Quick Connects, Quick Disconnect Connectors 60249-1

Description
"0.250"" (6.35mm) Quick Connect Female 12-16 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Female 12-16 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A27929TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27929TR-ND
Quick Connects, Quick Disconnect Connectors A27929TR-ND
"0.250"" (6.35mm) Quick Connect Female 12-16 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 12-16 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A27929CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27929CT-ND
Quick Connects, Quick Disconnect Connectors A27929CT-ND
"0.250"" (6.35mm) Quick Connect Female 12-16 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 12-16 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-60249-1
Electronic Connector 392-60249-1
Female Receptacle Terminal, Brass, 16-12AWG, 0.25" Tab Product overview: 60249-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-60249-1 can be used for catalog matching and distributor lookup.

Female Receptacle Terminal, Brass, 16-12AWG, 0.25" Tab Product overview: 60249-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-60249-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1364792-60249-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1364792-60249-1
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1364792-60249-1
Win Source Part Number: 1364792-60249-1 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Fastin-Faston Package: Tape & Reel (TR) Product Status: Active Base Product Number: 60249 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 12-16 AWG Insulation: Non-Insulated Length - Overall: 0.750" (19.05mm) Termination: Crimp Contact Material: Brass Terminal Type: Standard Gender: Female Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.305" (7.75mm) Insulation Diameter: 0.130" ~ 0.210" (3.30mm ~ 5.33mm)

Win Source Part Number: 1364792-60249-1
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Fastin-Faston
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 60249
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 12-16 AWG
Insulation: Non-Insulated
Length - Overall: 0.750" (19.05mm)
Termination: Crimp
Contact Material: Brass
Terminal Type: Standard
Gender: Female
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Tab Length: 0.305" (7.75mm)
Insulation Diameter: 0.130" ~ 0.210" (3.30mm ~ 5.33mm)

Buy Now Datasheet
Contacts - 60249-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
60249-1
Contacts 60249-1
FF 250 REC 16-12AWG BR

FF 250 REC 16-12AWG BR

Buy Now
Swedesboro, NJ, United States
Contacts
60249-1
Contacts 60249-1
FASTIN-FASTON STRIP

FASTIN-FASTON STRIP

Buy Now
Swedesboro, NJ, United States
Contacts
60249-1
Contacts 60249-1
Contacts

Contacts

Buy Now
Quick Connects, Quick Disconnect Connectors - 60249-1 - ODG (Origin Data Global)
Shenzhen, China
Quick Connects, Quick Disconnect Connectors
60249-1
Quick Connects, Quick Disconnect Connectors 60249-1
CONN QC RCPT 12-16AWG 0.250

CONN QC RCPT 12-16AWG 0.250

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
60249-1
Terminals 60249-1
Terminals .250 REC 16-12 AWG Reel of 9000

Terminals .250 REC 16-12 AWG Reel of 9000

Buy Now Datasheet
Terminal Female Disconnect 0.81Mm Tab, Crimp; Product Range Amp - Te Connectivity - 99B2261 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Female Disconnect 0.81Mm Tab, Crimp; Product Range Amp - Te Connectivity
99B2261
Terminal Female Disconnect 0.81Mm Tab, Crimp; Product Range Amp - Te Connectivity 99B2261
TERMINAL FEMALE DISCONNECT 0.81MM TAB, CRIMP; Product Range:FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Insulator Colour:- RoHS Compliant: Yes

TERMINAL FEMALE DISCONNECT 0.81MM TAB, CRIMP; Product Range:FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Insulator Colour:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc. ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27929TR-ND 392-60249-1 1364792-60249-1 60249-1 60249-1 60249-1 99B2261
Product Name Quick Connects, Quick Disconnect Connectors Electronic Connector Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Contacts Quick Connects, Quick Disconnect Connectors Terminals Terminal Female Disconnect 0.81Mm Tab, Crimp; Product Range Amp - Te Connectivity
Gender Female / Jack Female / Jack Female / Jack
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG 12 to 16 AWG 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Power Connectors - 1345G16 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers