TE Connectivity Wedge Connectors 602300-9

Description
Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Tap : 170 - 604 MMSQ  [336.4 - 1192.5 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 500 Industry Standards Compatible With Agency/Standards Products : RUS Operation/Applicatio n Power Component Application Type : Overhead Transmission & Distribution Connections Other Color Cartridge Required : Yellow Product Availability Product Availability : Americas, Asia, China Product Type Features Installation Technology : Wedge, Energised Installation Power Component Options : Insulated Cover, Hot Stick Accessories Usage Conditions Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Tap : 170 - 604 MMSQ  [336.4 - 1192.5 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 500 Industry Standards Compatible With Agency/Standards Products : RUS Operation/Applicatio n Power Component Application Type : Overhead Transmission & Distribution Connections Other Color Cartridge Required : Yellow Product Availability Product Availability : Americas, Asia, China Product Type Features Installation Technology : Wedge, Energised Installation Power Component Options : Insulated Cover, Hot Stick Accessories Usage Conditions Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wedge Connectors - 602300-9 - TE Connectivity
Berwyn, PA, United States
Wedge Connectors
602300-9
Wedge Connectors 602300-9
Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Tap : 170 - 604 MMSQ  [336.4 - 1192.5 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 500 Industry Standards Compatible With Agency/Standards Products : RUS Operation/Applicatio n Power Component Application Type : Overhead Transmission & Distribution Connections Other Color Cartridge Required : Yellow Product Availability Product Availability : Americas, Asia, China Product Type Features Installation Technology : Wedge, Energised Installation Power Component Options : Insulated Cover, Hot Stick Accessories Usage Conditions Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]

Configuration Features


  • Visual Inspection : Yes

Dimensions


  • Compatible Conductor Range - Tap : 170 - 604 MMSQ  [336.4 - 1192.5 AWGKC ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 500

Industry Standards


  • Compatible With Agency/Standards Products : RUS

Operation/Application


  • Power Component Application Type : Overhead Transmission & Distribution Connections

Other


  • Color Cartridge Required : Yellow

Product Availability


  • Product Availability : Americas, Asia, China

Product Type Features


  • Installation Technology : Wedge, Energised Installation
  • Power Component Options : Insulated Cover, Hot Stick Accessories

Usage Conditions


  • Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 602300-9
Product Name Wedge Connectors
Mounting Wedge, Energised Installation
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-0044-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details
Data Bus Connectors - 026637-000 - TE Connectivity
Specs
Termination Solder
View Details