TE Connectivity Wedge Connectors 602002

Description
Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Main : 170 MMSQ  [336.4 - 336.4 AWGKC ] Compatible Conductor Range - Tap : 67.4 MMSQ  [2/0 - 2/0 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 500 Industry Standards Compatible With Agency/Standards Products : RUS Operation/Applicatio n Power Component Application Type : Overhead Transmission & Distribution Connections Other Color Cartridge Required : Yellow Product Availability Product Availability : Asia, China, Americas Product Type Features Installation Technology : Wedge, Energised Installation Power Component Options : Insulated Cover, Hot Stick Accessories Usage Conditions Operating Temperature Range : -40 - 200 DEGC  [-40 - 392 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Main : 170 MMSQ  [336.4 - 336.4 AWGKC ] Compatible Conductor Range - Tap : 67.4 MMSQ  [2/0 - 2/0 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 500 Industry Standards Compatible With Agency/Standards Products : RUS Operation/Applicatio n Power Component Application Type : Overhead Transmission & Distribution Connections Other Color Cartridge Required : Yellow Product Availability Product Availability : Asia, China, Americas Product Type Features Installation Technology : Wedge, Energised Installation Power Component Options : Insulated Cover, Hot Stick Accessories Usage Conditions Operating Temperature Range : -40 - 200 DEGC  [-40 - 392 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wedge Connectors - 602002 - TE Connectivity
Berwyn, PA, United States
Wedge Connectors
602002
Wedge Connectors 602002
Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Main : 170 MMSQ  [336.4 - 336.4 AWGKC ] Compatible Conductor Range - Tap : 67.4 MMSQ  [2/0 - 2/0 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 500 Industry Standards Compatible With Agency/Standards Products : RUS Operation/Applicatio n Power Component Application Type : Overhead Transmission & Distribution Connections Other Color Cartridge Required : Yellow Product Availability Product Availability : Asia, China, Americas Product Type Features Installation Technology : Wedge, Energised Installation Power Component Options : Insulated Cover, Hot Stick Accessories Usage Conditions Operating Temperature Range : -40 - 200 DEGC  [-40 - 392 DEGF ]

Configuration Features


  • Visual Inspection : Yes

Dimensions


  • Compatible Conductor Range - Main : 170 MMSQ  [336.4 - 336.4 AWGKC ]
  • Compatible Conductor Range - Tap : 67.4 MMSQ  [2/0 - 2/0 AWGKC ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 500

Industry Standards


  • Compatible With Agency/Standards Products : RUS

Operation/Application


  • Power Component Application Type : Overhead Transmission & Distribution Connections

Other


  • Color Cartridge Required : Yellow

Product Availability


  • Product Availability : Asia, China, Americas

Product Type Features


  • Installation Technology : Wedge, Energised Installation
  • Power Component Options : Insulated Cover, Hot Stick Accessories

Usage Conditions


  • Operating Temperature Range : -40 - 200 DEGC  [-40 - 392 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 602002
Product Name Wedge Connectors
Mounting Wedge, Energised Installation
Unlock Full Specs
to access all available technical data

Similar Products