TE Connectivity Contacts 60295-1

Description
FASTIN FASTON 250 REC 22-18 AWG BR
Request a Quote Datasheet
Description
FASTIN FASTON 250 REC 22-18 AWG BR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 60295-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
60295-1
Contacts 60295-1
FASTIN FASTON 250 REC 22-18 AWG BR

FASTIN FASTON 250 REC 22-18 AWG BR

Buy Now
Quick Connects, Quick Disconnect Connectors - A131106CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A131106CT-ND
Quick Connects, Quick Disconnect Connectors A131106CT-ND
"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A131106TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A131106TR-ND
Quick Connects, Quick Disconnect Connectors A131106TR-ND
"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1364885-60295-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1364885-60295-1
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1364885-60295-1
Win Source Part Number: 1364885-60295-1 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Fastin-Faston Package: Tape & Reel (TR) Product Status: Active Base Product Number: 60295 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 18-22 AWG Insulation: Non-Insulated Length - Overall: 0.760" (19.30mm) Termination: Crimp Contact Material: Brass Terminal Type: Standard Gender: Female Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.315" (8.00mm) Insulation Diameter: 0.085" ~ 0.125" (2.16mm ~ 3.18mm)

Win Source Part Number: 1364885-60295-1
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Fastin-Faston
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 60295
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 18-22 AWG
Insulation: Non-Insulated
Length - Overall: 0.760" (19.30mm)
Termination: Crimp
Contact Material: Brass
Terminal Type: Standard
Gender: Female
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Tab Length: 0.315" (8.00mm)
Insulation Diameter: 0.085" ~ 0.125" (2.16mm ~ 3.18mm)

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-60295-1
Electronic Connector 392-60295-1
Quick Disconnect Terminal 18-22AWG Brass RCP 19.3mm T/R Product overview: 60295-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-60295-1 can be used for catalog matching and distributor lookup.

Quick Disconnect Terminal 18-22AWG Brass RCP 19.3mm T/R Product overview: 60295-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-60295-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
60295-1
Terminals 60295-1
Terminals .250 FF REC 22-18 BR

Terminals .250 FF REC 22-18 BR

Buy Now Datasheet
.250 Ff Rec 22-18 Br Amp - Te Connectivity - 19R5457 - Newark, An Avnet Company
Chicago, IL, United States
.250 Ff Rec 22-18 Br Amp - Te Connectivity
19R5457
.250 Ff Rec 22-18 Br Amp - Te Connectivity 19R5457
.250 FF REC 22-18 BR

.250 FF REC 22-18 BR

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 60295-1 A131106CT-ND 1364885-60295-1 392-60295-1 60295-1 19R5457
Product Name Contacts Quick Connects, Quick Disconnect Connectors Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Electronic Connector Terminals .250 Ff Rec 22-18 Br Amp - Te Connectivity
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MRB-141-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SB - Circular connectors for special applications -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 20 to 115 volts
View Details
Blade Type Power Connectors - 1380G4 - Lingto Electronic Limited
View Details
2 suppliers