TE Connectivity Wedge Connectors 600466

Description
Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Main : 107 MMSQ  [4/0 - 4/0 AWGKC ] Compatible Conductor Range - Tap : 107 MMSQ  [4/0 - 4/0 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 500 Industry Standards Compatible With Agency/Standards Products : RUS Operation/Applicatio n Power Component Application Type : Overhead Transmission & Distribution Connections Other Color Cartridge Required : Blue Product Availability Product Availability : Americas, Asia, China Product Type Features Installation Technology : Energised Installation, Wedge Power Component Options : Insulated Cover, Hot Stick Accessories Size Group : B Usage Conditions Operating Temperature Range : -40 - 200 DEGC  [-40 - 392 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Main : 107 MMSQ  [4/0 - 4/0 AWGKC ] Compatible Conductor Range - Tap : 107 MMSQ  [4/0 - 4/0 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 500 Industry Standards Compatible With Agency/Standards Products : RUS Operation/Applicatio n Power Component Application Type : Overhead Transmission & Distribution Connections Other Color Cartridge Required : Blue Product Availability Product Availability : Americas, Asia, China Product Type Features Installation Technology : Energised Installation, Wedge Power Component Options : Insulated Cover, Hot Stick Accessories Size Group : B Usage Conditions Operating Temperature Range : -40 - 200 DEGC  [-40 - 392 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wedge Connectors - 600466 - TE Connectivity
Berwyn, PA, United States
Wedge Connectors
600466
Wedge Connectors 600466
Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Main : 107 MMSQ  [4/0 - 4/0 AWGKC ] Compatible Conductor Range - Tap : 107 MMSQ  [4/0 - 4/0 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 500 Industry Standards Compatible With Agency/Standards Products : RUS Operation/Applicatio n Power Component Application Type : Overhead Transmission & Distribution Connections Other Color Cartridge Required : Blue Product Availability Product Availability : Americas, Asia, China Product Type Features Installation Technology : Energised Installation, Wedge Power Component Options : Insulated Cover, Hot Stick Accessories Size Group : B Usage Conditions Operating Temperature Range : -40 - 200 DEGC  [-40 - 392 DEGF ]

Configuration Features


  • Visual Inspection : Yes

Dimensions


  • Compatible Conductor Range - Main : 107 MMSQ  [4/0 - 4/0 AWGKC ]
  • Compatible Conductor Range - Tap : 107 MMSQ  [4/0 - 4/0 AWGKC ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 500

Industry Standards


  • Compatible With Agency/Standards Products : RUS

Operation/Application


  • Power Component Application Type : Overhead Transmission & Distribution Connections

Other


  • Color Cartridge Required : Blue

Product Availability


  • Product Availability : Americas, Asia, China

Product Type Features


  • Installation Technology : Energised Installation, Wedge
  • Power Component Options : Insulated Cover, Hot Stick Accessories
  • Size Group : B

Usage Conditions


  • Operating Temperature Range : -40 - 200 DEGC  [-40 - 392 DEGF ]
Buy Now Datasheet
Connector Rohs Compliant Amp - Te Connectivity - 85H0728 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Amp - Te Connectivity
85H0728
Connector Rohs Compliant Amp - Te Connectivity 85H0728
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 600466 85H0728
Product Name Wedge Connectors Connector Rohs Compliant Amp - Te Connectivity
Mounting Energised Installation, Wedge
Unlock Full Specs
to access all available technical data

Similar Products