Win Source Part Number: 1364809-60195-2
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Faston
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 60195
Mounting Type: Free Hanging (In-Line), Right Angle
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 14-20 AWG
Contact Finish: Tin
Insulation: Non-Insulated
Termination: Crimp
Contact Material: Brass
Terminal Type: Angled - 90°, Flag
Gender: Female
Tab Width: 0.205" (5.21mm)
Tab Thickness: 0.032" (0.81mm)
Tab Length: 0.260" (6.60mm)
Insulation Diameter: 0.110" ~ 0.170" (2.79mm ~ 4.32mm)
"0.205"" (5.21mm) Quick Connect Female 14-20 AWG Crimp Connector Non-Insulated"
"0.205"" (5.21mm) Quick Connect Female 14-20 AWG Crimp Connector Non-Insulated"
Brass Tin Receptacle Terminal 14-20AWG RA Product overview: 60195-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-60195-2 can be used for catalog matching and distributor lookup.
205 FLG FAST REC 20-16 TPBR ROHS COMPLIANT: YES
CONN QC RCPT 14-20AWG 0.205
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1364809-60195-2 | A27694TR-ND | 392-60195-2 | 60195-2 | 97C6498 | 60195-2 |
| Product Name | Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors | Quick Connects, Quick Disconnect Connectors | Electronic Connector | Terminals | 205 Flg Fast Rec 20-16 Tpbr Rohs Compliant Amp - Te Connectivity | Quick Connects, Quick Disconnect Connectors |
| Termination | Crimp | Receptacle | Crimp | Crimp | ||
| Mounting | Free Hanging (In-Line), Right Angle | Free Hanging (In-Line), Right Angle | Free Hanging (In-Line), Right Angle | |||
| Gender | Female / Jack | Female / Jack | Female / Jack |