RIGHT ANGLE SHUR PLUG REC 20-16 0.41 BR
Win Source Part Number: 1363231-60017-3
Category: Connectors, Interconnects - Terminals - Barrel, Bullet Connectors
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Shur-Plug
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 60017
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 16-20 AWG
Insulation: Non-Insulated
Termination: Crimp
Contact Material: Brass
Terminal Type: Female, Receptacle (Socket), Right Angle
Insulation Diameter: 0.100" ~ 0.140" (2.54mm ~ 3.56mm)
Diameter - Barrel: 0.156" (3.96mm)
Length - Barrel: 0.370" (9.40mm)
Terminal Connector Female, Receptacle (Socket), Right Angle 16-20 AWG Crimp
Terminal Connector Female, Receptacle (Socket), Right Angle 16-20 AWG Crimp
Shur-Plug 16-20AWG Brass F 17.91mm T/R Automotive Product overview: 60017-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-60017-3 can be used for catalog matching and distributor lookup.
RT ANG SHPL REC 20-16 016BR ROHS COMPLIANT: YES
| Powell Electronics, Inc. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 60017-3 | 1363231-60017-3 | A29934TR-ND | 392-60017-3 | 16H1662 |
| Product Name | Contacts | Connectors, Interconnects - Terminals - Barrel, Bullet Connectors | Barrel, Bullet Connectors | Automotive Electronic Connector | Rt Ang Shpl Rec 20-16 016Br Rohs Compliant Amp - Te Connectivity |
| Termination | Crimp | Plug |