TE Connectivity Quick Connects, Quick Disconnect Connectors 60465-1

Description
"0.250"" (6.35mm) Quick Connect Male Screw, Rivet, Stud Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Male Screw, Rivet, Stud Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A27860-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27860-ND
Quick Connects, Quick Disconnect Connectors A27860-ND
"0.250"" (6.35mm) Quick Connect Male Screw, Rivet, Stud Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Male Screw, Rivet, Stud Connector Non-Insulated"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-60465-1
Electronic Connector 392-60465-1
Brass Faston Tab Terminal, Male, 6.35mm Tab Width, 18-16AWG Product overview: 60465-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-60465-1 can be used for catalog matching and distributor lookup.

Brass Faston Tab Terminal, Male, 6.35mm Tab Width, 18-16AWG Product overview: 60465-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-60465-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1040847-60465-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1040847-60465-1
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1040847-60465-1
Win Source Part Number: 1040847-60465-1 Category: Connectors, Interconnects>Termin als - Quick Connects, Quick Disconnect Connectors Series: Faston Termination: Screw, Rivet, Stud Package: Bulk Contact Material: Brass Gender: Male Standard Package: 1,000 Terminal Type: Angled - 45° Insulation: Non-Insulated Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Mounting Type: Board, Chassis Alternative Parts (Cross-Reference): PC3L25004LT; 42822-4; 140814-1; 42214-2; 62576-1; 1257; 126960465-1.; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: 60465-1-ND,-60465-1- SI,A27860,604651,226 6-60465-1 Base Product Number: 60465

Win Source Part Number: 1040847-60465-1
Category: Connectors, Interconnects>Terminals - Quick Connects, Quick Disconnect Connectors
Series: Faston
Termination: Screw, Rivet, Stud
Package: Bulk
Contact Material: Brass
Gender: Male
Standard Package: 1,000
Terminal Type: Angled - 45°
Insulation: Non-Insulated
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Mounting Type: Board, Chassis
Alternative Parts (Cross-Reference): PC3L25004LT; 42822-4; 140814-1; 42214-2; 62576-1; 1257; 126960465-1.;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: 60465-1-ND,-60465-1-SI,A27860,604651,2266-60465-1
Base Product Number: 60465

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
60465-1
Terminals 60465-1
Terminals .250 FAST TAB

Terminals .250 FAST TAB

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - 60465-1 - ODG (Origin Data Global)
Shenzhen, China
Quick Connects, Quick Disconnect Connectors
60465-1
Quick Connects, Quick Disconnect Connectors 60465-1
CONN QC TAB 0.250

CONN QC TAB 0.250

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27860-ND 392-60465-1 1040847-60465-1 60465-1 60465-1
Product Name Quick Connects, Quick Disconnect Connectors Electronic Connector Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Terminals Quick Connects, Quick Disconnect Connectors
Gender Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data