TE Connectivity Contacts 60249-2

Description
FF 250 REC 16-12AWG TPBR
Request a Quote Datasheet
Description
FF 250 REC 16-12AWG TPBR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 60249-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
60249-2
Contacts 60249-2
FF 250 REC 16-12AWG TPBR

FF 250 REC 16-12AWG TPBR

Buy Now
Swedesboro, NJ, United States
Contacts
60249-2
Contacts 60249-2
FASTIN-FASTON STRIP

FASTIN-FASTON STRIP

Buy Now
Swedesboro, NJ, United States
Contacts
60249-2
Contacts 60249-2
Contacts

Contacts

Buy Now
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1026092-60249-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1026092-60249-2
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1026092-60249-2
Win Source Part Number: 1026092-60249-2 Category: Connectors, Interconnects>Termin als - Quick Connects, Quick Disconnect Connectors Series: Fastin-Faston Termination: Crimp Contact Finish: Tin Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 12-16 AWG Contact Material: Brass Gender: Female Standard Package: 9,000 Terminal Type: Standard Length - Overall: 0.750" (19.05mm) Insulation: Non-Insulated Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.305" (7.75mm) Insulation Diameter: 0.130" ~ 0.210" (3.30mm ~ 5.33mm) Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): 1742975-1; 60253-2; 42579-1; 63677-1; 160534-2; 19723-440260249-2.; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: 602492,-60249-2-SI,A 27930,60249-2-ND,A27 930TR,A27930-ND,A279 30CT,-60249-2-CSI Base Product Number: 60249

Win Source Part Number: 1026092-60249-2
Category: Connectors, Interconnects>Terminals - Quick Connects, Quick Disconnect Connectors
Series: Fastin-Faston
Termination: Crimp
Contact Finish: Tin
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 12-16 AWG
Contact Material: Brass
Gender: Female
Standard Package: 9,000
Terminal Type: Standard
Length - Overall: 0.750" (19.05mm)
Insulation: Non-Insulated
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Tab Length: 0.305" (7.75mm)
Insulation Diameter: 0.130" ~ 0.210" (3.30mm ~ 5.33mm)
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): 1742975-1; 60253-2; 42579-1; 63677-1; 160534-2; 19723-440260249-2.;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: 602492,-60249-2-SI,A27930,60249-2-ND,A27930TR,A27930-ND,A27930CT,-60249-2-CSI
Base Product Number: 60249

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A27930CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27930CT-ND
Quick Connects, Quick Disconnect Connectors A27930CT-ND
"0.250"" (6.35mm) Quick Connect Female 12-16 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 12-16 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A27930TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27930TR-ND
Quick Connects, Quick Disconnect Connectors A27930TR-ND
"0.250"" (6.35mm) Quick Connect Female 12-16 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 12-16 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-60249-2
Electronic Connector 392-60249-2
FF 250 Receptacle Socket, 16-12AWG, Tin Plated Brass Product overview: 60249-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-60249-2 can be used for catalog matching and distributor lookup.

FF 250 Receptacle Socket, 16-12AWG, Tin Plated Brass Product overview: 60249-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-60249-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
60249-2
Terminals 60249-2
Terminals .250 FF REC 16-12 Reel of 9000

Terminals .250 FF REC 16-12 Reel of 9000

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - 60249-2 - ODG (Origin Data Global)
Shenzhen, China
Quick Connects, Quick Disconnect Connectors
60249-2
Quick Connects, Quick Disconnect Connectors 60249-2
CONN QC RCPT 12-16AWG 0.250

CONN QC RCPT 12-16AWG 0.250

Supplier's Site Datasheet
Terminal, Female Disconnect 0.25In Crimp; Product Range Amp - Te Connectivity - 29C6111 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect 0.25In Crimp; Product Range Amp - Te Connectivity
29C6111
Terminal, Female Disconnect 0.25In Crimp; Product Range Amp - Te Connectivity 29C6111
TERMINAL, FEMALE DISCONNECT 0.25IN CRIMP; Product Range:FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:12AWGRoHS Compliant: Yes

TERMINAL, FEMALE DISCONNECT 0.25IN CRIMP; Product Range:FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:12AWGRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 60249-2 1026092-60249-2 A27930CT-ND 392-60249-2 60249-2 60249-2 29C6111
Product Name Contacts Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Quick Connects, Quick Disconnect Connectors Electronic Connector Terminals Quick Connects, Quick Disconnect Connectors Terminal, Female Disconnect 0.25In Crimp; Product Range Amp - Te Connectivity
Termination Crimp Receptacle Crimp Crimp
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line)
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1520-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers