TE Connectivity Ring Connectors 60123-2

Description
Ring Terminal Connector Flat Sided 20-26 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector Flat Sided 20-26 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A29884TR-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A29884TR-ND
Ring Connectors A29884TR-ND
Ring Terminal Connector Flat Sided 20-26 AWG Crimp

Ring Terminal Connector Flat Sided 20-26 AWG Crimp

Buy Now Datasheet
Ring Connectors - A29884CT-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A29884CT-ND
Ring Connectors A29884CT-ND
Ring Terminal Connector Flat Sided 20-26 AWG Crimp

Ring Terminal Connector Flat Sided 20-26 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, 3.6Mm, Crimp; Stud Size - Metric Amp - Te Connectivity - 72W2627 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, 3.6Mm, Crimp; Stud Size - Metric Amp - Te Connectivity
72W2627
Terminal, Ring Tongue, 3.6Mm, Crimp; Stud Size - Metric Amp - Te Connectivity 72W2627
TERMINAL, RING TONGUE, 3.6MM, CRIMP; Stud Size - Metric:-; Stud Size - Imperial:#6; Wire Size AWG Max:20AWG; Conductor Area CSA:0.5mm²; Product Range:AMPLIVAR Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 3.6MM, CRIMP; Stud Size - Metric:-; Stud Size - Imperial:#6; Wire Size AWG Max:20AWG; Conductor Area CSA:0.5mm²; Product Range:AMPLIVAR Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number A29884TR-ND 72W2627
Product Name Ring Connectors Terminal, Ring Tongue, 3.6Mm, Crimp; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 15-45 Finger Proof Housings Black - 1327G6FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers