TE Connectivity Quick Connects, Quick Disconnect Connectors 60487-2

Description
"0.187"" (4.75mm) Quick Connect Female 16-18 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.187"" (4.75mm) Quick Connect Female 16-18 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A27706CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27706CT-ND
Quick Connects, Quick Disconnect Connectors A27706CT-ND
"0.187"" (4.75mm) Quick Connect Female 16-18 AWG Crimp Connector Non-Insulated"

"0.187"" (4.75mm) Quick Connect Female 16-18 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A27706TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27706TR-ND
Quick Connects, Quick Disconnect Connectors A27706TR-ND
"0.187"" (4.75mm) Quick Connect Female 16-18 AWG Crimp Connector Non-Insulated"

"0.187"" (4.75mm) Quick Connect Female 16-18 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-60487-2
Electronic Connector 392-60487-2
Female Receptacle Terminal, Tin Plated Brass, 18-16 AWG Product overview: 60487-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-60487-2 can be used for catalog matching and distributor lookup.

Female Receptacle Terminal, Tin Plated Brass, 18-16 AWG Product overview: 60487-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-60487-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
60487-2
Terminals 60487-2
Terminals FASTON RECPT Reel of 18000

Terminals FASTON RECPT Reel of 18000

Buy Now Datasheet
Female Disconnect, 4.75Mm, Uninsulated; Product Range Amp - Te Connectivity - 34B646 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 4.75Mm, Uninsulated; Product Range Amp - Te Connectivity
34B646
Female Disconnect, 4.75Mm, Uninsulated; Product Range Amp - Te Connectivity 34B646
FEMALE DISCONNECT, 4.75MM, UNINSULATED; Product Range:FASTON 187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:18AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 4.75MM, UNINSULATED; Product Range:FASTON 187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:18AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes

Supplier's Site
Female Disconnect, 4.75Mm, Uninsulated; Product Range Amp - Te Connectivity - 43AC4180 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 4.75Mm, Uninsulated; Product Range Amp - Te Connectivity
43AC4180
Female Disconnect, 4.75Mm, Uninsulated; Product Range Amp - Te Connectivity 43AC4180
FEMALE DISCONNECT, 4.75MM, UNINSULATED; Product Range:FASTON 187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:18AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 4.75MM, UNINSULATED; Product Range:FASTON 187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:18AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27706CT-ND 392-60487-2 60487-2 34B646
Product Name Quick Connects, Quick Disconnect Connectors Electronic Connector Terminals Female Disconnect, 4.75Mm, Uninsulated; Product Range Amp - Te Connectivity
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1426-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
KVPX+ Series: Space Qualified Rugged High Speed, VITA Backplane Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board to Board Connector
View Details