Win Source Part Number: 973181-60322-2
Category: Connectors, Interconnects>Termin
Series: Amplivar
Features: Serrated Termination
Termination: Crimp
Contact Finish: Tin
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 16-20 AWG
Contact Material: Brass
Standard Package: 5,000
Terminal Type: Circular
Thickness: 0.020" (0.51mm)
Width - Outer Edges: 0.300" (7.62mm)
Length - Overall: 0.695" (17.65mm)
Insulation: Non-Insulated
Insulation Diameter: 0.125" ~ 0.165" (3.18mm ~ 4.19mm)
Stud/Tab Size: 8 Stud
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: 2266-60322-2TR,A1113
Base Product Number: 60322
Ring Terminal Connector 8 Stud Circular 16-20 AWG Crimp
Ring Terminal Connector 8 Stud Circular 16-20 AWG Crimp
Brass Ring Terminal, 16-20AWG, Tin Plated, M4 Stud, Non-Insulated Product overview: 60322-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-60322-2 can be used for catalog matching and distributor lookup.
AMPLIVAR RG 20-16 8 TPBR ROHS COMPLIANT: YES
AMPLIVAR RG 20-16 8 TPBR
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 973181-60322-2 | A111332CT-ND | 392-60322-2 | 16H1757 |
| Product Name | Connectors, Interconnects - Terminals - Ring Connectors | Ring Connectors | Electronic Connector | Amplivar Rg 20-16 8 Tpbr Rohs Compliant Amp - Te Connectivity |
| Termination | Crimp | Circular |