TE Connectivity Quick Connects, Quick Disconnect Connectors 60295-2

Description
"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A27933TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27933TR-ND
Quick Connects, Quick Disconnect Connectors A27933TR-ND
"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A27933CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27933CT-ND
Quick Connects, Quick Disconnect Connectors A27933CT-ND
"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-60295-2
Electronic Connector 392-60295-2
FF 250 Receptacle, 22-18AWG, Brass, Tin Plated Product overview: 60295-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-60295-2 can be used for catalog matching and distributor lookup.

FF 250 Receptacle, 22-18AWG, Brass, Tin Plated Product overview: 60295-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-60295-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Contacts - 60295-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
60295-2
Contacts 60295-2
FF 250 REC 22-18AWG TPBR

FF 250 REC 22-18AWG TPBR

Buy Now
Contacts - 60295-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
60295-2
Contacts 60295-2
FASTIN-FASTON STRIP

FASTIN-FASTON STRIP

Buy Now
Swedesboro, NJ, United States
Contacts
60295-2
Contacts 60295-2
Contacts

Contacts

Buy Now
Terminals - 60295-2 - 850229-60295-2 - Win Source Electronics
Laguna Hills, CA, United States
Terminals - 60295-2
850229-60295-2
Terminals - 60295-2 850229-60295-2
Manufacturer: TE Connectivity Win Source Part Number: 850229-60295-2 Series: Fastin-Faston Features: Quick Connect Connector Package: Reel - TR Family Name: 60295 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 12000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: -60295-2-CSI, -60295-2-SI, A27933, A27933TR, 60295-2-ND, A27933-ND, A27933CT, 602952

Manufacturer: TE Connectivity
Win Source Part Number: 850229-60295-2
Series: Fastin-Faston
Features: Quick Connect Connector
Package: Reel - TR
Family Name: 60295
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 12000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: -60295-2-CSI, -60295-2-SI, A27933, A27933TR, 60295-2-ND, A27933-ND, A27933CT, 602952

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
60295-2
Terminals 60295-2
Terminals .250 RECEPTACLE Reel of 12000

Terminals .250 RECEPTACLE Reel of 12000

Buy Now Datasheet
Terminal, Female Disconnect 0.25In Crimp; Product Range Amp - Te Connectivity - 34B629 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect 0.25In Crimp; Product Range Amp - Te Connectivity
34B629
Terminal, Female Disconnect 0.25In Crimp; Product Range Amp - Te Connectivity 34B629
TERMINAL, FEMALE DISCONNECT 0.25IN CRIMP; Product Range:FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWGRoHS Compliant: Yes

TERMINAL, FEMALE DISCONNECT 0.25IN CRIMP; Product Range:FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWGRoHS Compliant: Yes

Supplier's Site Datasheet
Terminal, Female Disconnect 0.25In Crimp, Full Reel; Product Range Amp - Te Connectivity - 27X7166 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect 0.25In Crimp, Full Reel; Product Range Amp - Te Connectivity
27X7166
Terminal, Female Disconnect 0.25In Crimp, Full Reel; Product Range Amp - Te Connectivity 27X7166
TERMINAL, FEMALE DISCONNECT 0.25IN CRIMP, FULL REEL; Product Range:FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG RoHS Compliant: Yes

TERMINAL, FEMALE DISCONNECT 0.25IN CRIMP, FULL REEL; Product Range:FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Quick Connects, Quick Disconnect Connectors - 60295-2 - ODG (Origin Data Global)
Shenzhen, China
Quick Connects, Quick Disconnect Connectors
60295-2
Quick Connects, Quick Disconnect Connectors 60295-2
CONN QC RCPT 18-22AWG 0.250

CONN QC RCPT 18-22AWG 0.250

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27933TR-ND 392-60295-2 60295-2 850229-60295-2 60295-2 34B629 60295-2
Product Name Quick Connects, Quick Disconnect Connectors Electronic Connector Contacts Terminals - 60295-2 Terminals Terminal, Female Disconnect 0.25In Crimp; Product Range Amp - Te Connectivity Quick Connects, Quick Disconnect Connectors
Gender Female / Jack Female / Jack Female / Jack
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Contact Size (AWG) 18 to 22 AWG 22 AWG 18 to 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Power Connectors - 1345G8 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers
Power Entry Modules (PEM) - 486-4917-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers