TE Connectivity Wedge Connectors 600459

Description
Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Main : 107 MMSQ , 85 MMSQ  [3/0 - 3/0 AWGKC , 4/0 - 4/0 AWGKC ] Compatible Conductor Range - Tap : 107 MMSQ , 85 MMSQ , 67.4 MMSQ  [3/0 - 3/0 AWGKC , 4/0 - 4/0 AWGKC , 2/0 - 2/0 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 500 Industry Standards Compatible With Agency/Standards Products : RUS Operation/Applicatio n Power Component Application Type : Overhead Transmission & Distribution Connections Other Color Cartridge Required : Blue Product Availability Product Availability : Americas, China, Asia Product Type Features Installation Technology : Wedge, Energised Installation Power Component Options : Insulated Cover, Hot Stick Accessories Size Group : B Usage Conditions Operating Temperature Range : -40 - 200 DEGC  [-40 - 392 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Main : 107 MMSQ , 85 MMSQ  [3/0 - 3/0 AWGKC , 4/0 - 4/0 AWGKC ] Compatible Conductor Range - Tap : 107 MMSQ , 85 MMSQ , 67.4 MMSQ  [3/0 - 3/0 AWGKC , 4/0 - 4/0 AWGKC , 2/0 - 2/0 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 500 Industry Standards Compatible With Agency/Standards Products : RUS Operation/Applicatio n Power Component Application Type : Overhead Transmission & Distribution Connections Other Color Cartridge Required : Blue Product Availability Product Availability : Americas, China, Asia Product Type Features Installation Technology : Wedge, Energised Installation Power Component Options : Insulated Cover, Hot Stick Accessories Size Group : B Usage Conditions Operating Temperature Range : -40 - 200 DEGC  [-40 - 392 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wedge Connectors - 600459 - TE Connectivity
Berwyn, PA, United States
Wedge Connectors
600459
Wedge Connectors 600459
Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Main : 107 MMSQ , 85 MMSQ  [3/0 - 3/0 AWGKC , 4/0 - 4/0 AWGKC ] Compatible Conductor Range - Tap : 107 MMSQ , 85 MMSQ , 67.4 MMSQ  [3/0 - 3/0 AWGKC , 4/0 - 4/0 AWGKC , 2/0 - 2/0 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 500 Industry Standards Compatible With Agency/Standards Products : RUS Operation/Applicatio n Power Component Application Type : Overhead Transmission & Distribution Connections Other Color Cartridge Required : Blue Product Availability Product Availability : Americas, China, Asia Product Type Features Installation Technology : Wedge, Energised Installation Power Component Options : Insulated Cover, Hot Stick Accessories Size Group : B Usage Conditions Operating Temperature Range : -40 - 200 DEGC  [-40 - 392 DEGF ]

Configuration Features


  • Visual Inspection : Yes

Dimensions


  • Compatible Conductor Range - Main : 107 MMSQ , 85 MMSQ  [3/0 - 3/0 AWGKC , 4/0 - 4/0 AWGKC ]
  • Compatible Conductor Range - Tap : 107 MMSQ , 85 MMSQ , 67.4 MMSQ  [3/0 - 3/0 AWGKC , 4/0 - 4/0 AWGKC , 2/0 - 2/0 AWGKC ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 500

Industry Standards


  • Compatible With Agency/Standards Products : RUS

Operation/Application


  • Power Component Application Type : Overhead Transmission & Distribution Connections

Other


  • Color Cartridge Required : Blue

Product Availability


  • Product Availability : Americas, China, Asia

Product Type Features


  • Installation Technology : Wedge, Energised Installation
  • Power Component Options : Insulated Cover, Hot Stick Accessories
  • Size Group : B

Usage Conditions


  • Operating Temperature Range : -40 - 200 DEGC  [-40 - 392 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 600459
Product Name Wedge Connectors
Mounting Wedge, Energised Installation
Unlock Full Specs
to access all available technical data

Similar Products

Compression Connectors - 035220-000 - TE Connectivity
Specs
Mounting Compression
View Details
Circular Connector Contacts - 006-0044-20A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details