TE Connectivity Ring Connectors 60320-2

Description
Ring Terminal Connector 8 Stud Circular 14-18 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 8 Stud Circular 14-18 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A104034TR-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A104034TR-ND
Ring Connectors A104034TR-ND
Ring Terminal Connector 8 Stud Circular 14-18 AWG Crimp

Ring Terminal Connector 8 Stud Circular 14-18 AWG Crimp

Buy Now Datasheet
Ring Connectors - A104034CT-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A104034CT-ND
Ring Connectors A104034CT-ND
Ring Terminal Connector 8 Stud Circular 14-18 AWG Crimp

Ring Terminal Connector 8 Stud Circular 14-18 AWG Crimp

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-60320-2
Electronic Connector 392-60320-2
Ring Terminal 14-18AWG Brass Tin M4 Product overview: 60320-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-60320-2 can be used for catalog matching and distributor lookup.

Ring Terminal 14-18AWG Brass Tin M4 Product overview: 60320-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-60320-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Terminals - Ring Connectors - 1364939-60320-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Ring Connectors
1364939-60320-2
Connectors, Interconnects - Terminals - Ring Connectors 1364939-60320-2
Win Source Part Number: 1364939-60320-2 Category: Connectors, Interconnects - Terminals - Ring Connectors Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Amplivar Package: Tape & Reel (TR) Product Status: Active Features: Serrated Termination Base Product Number: 60320 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 14-18 AWG Contact Finish: Tin Insulation: Non-Insulated Length - Overall: 0.833" (21.16mm) Termination: Crimp Contact Material: Brass Terminal Type: Circular Insulation Diameter: 0.100" ~ 0.140" (2.54mm ~ 3.56mm) Stud/Tab Size: 8 Stud Thickness: 0.020" (0.51mm) Width - Outer Edges: 0.342" (8.69mm)

Win Source Part Number: 1364939-60320-2
Category: Connectors, Interconnects - Terminals - Ring Connectors
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Amplivar
Package: Tape & Reel (TR)
Product Status: Active
Features: Serrated Termination
Base Product Number: 60320
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 14-18 AWG
Contact Finish: Tin
Insulation: Non-Insulated
Length - Overall: 0.833" (21.16mm)
Termination: Crimp
Contact Material: Brass
Terminal Type: Circular
Insulation Diameter: 0.100" ~ 0.140" (2.54mm ~ 3.56mm)
Stud/Tab Size: 8 Stud
Thickness: 0.020" (0.51mm)
Width - Outer Edges: 0.342" (8.69mm)

Buy Now Datasheet
Ring Term, M4, #8, 2.08Mm2, 14Awg Rohs Compliant Amp - Te Connectivity - 70AH0615 - Newark, An Avnet Company
Chicago, IL, United States
Ring Term, M4, #8, 2.08Mm2, 14Awg Rohs Compliant Amp - Te Connectivity
70AH0615
Ring Term, M4, #8, 2.08Mm2, 14Awg Rohs Compliant Amp - Te Connectivity 70AH0615
RING TERM, M4, #8, 2.08MM2, 14AWG ROHS COMPLIANT: YES

RING TERM, M4, #8, 2.08MM2, 14AWG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A104034TR-ND 392-60320-2 1364939-60320-2 70AH0615
Product Name Ring Connectors Electronic Connector Connectors, Interconnects - Terminals - Ring Connectors Ring Term, M4, #8, 2.08Mm2, 14Awg Rohs Compliant Amp - Te Connectivity
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products