TE Connectivity Barrel, Bullet Connectors 60115-4

Description
Terminal Connector Male, Pin (Plug) 20-22 AWG Crimp
Request a Quote Datasheet
Description
Terminal Connector Male, Pin (Plug) 20-22 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrel, Bullet Connectors - 60115-4-ND - DigiKey
Thief River Falls, MN, United States
Barrel, Bullet Connectors
60115-4-ND
Barrel, Bullet Connectors 60115-4-ND
Terminal Connector Male, Pin (Plug) 20-22 AWG Crimp

Terminal Connector Male, Pin (Plug) 20-22 AWG Crimp

Buy Now Datasheet
Contacts - 60115-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
60115-4
Contacts 60115-4
PIN 125 RECEPTACLE 22-20 AWG BR

PIN 125 RECEPTACLE 22-20 AWG BR

Buy Now
Connectors, Interconnects - Terminals - Barrel, Bullet Connectors - 1338876-60115-4 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Barrel, Bullet Connectors
1338876-60115-4
Connectors, Interconnects - Terminals - Barrel, Bullet Connectors 1338876-60115-4
Win Source Part Number: 1338876-60115-4 Category: Connectors, Interconnects - Terminals - Barrel, Bullet Connectors Termination: Crimp Package: Tape & Reel Wire Gauge: 20-22 AWG Contact Material: Brass Standard Package: 15,000 Terminal Type: Male, Pin (Plug) Length - Overall: 1.405" (35.69mm) Insulation: Non-Insulated Insulation Diameter: 0.075" ~ 0.090" (1.91mm ~ 2.29mm) ECCN: EAR99 Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Base Product Number: 60115 Diameter - Barrel: 0.093" (2.36mm)

Win Source Part Number: 1338876-60115-4
Category: Connectors, Interconnects - Terminals - Barrel, Bullet Connectors
Termination: Crimp
Package: Tape & Reel
Wire Gauge: 20-22 AWG
Contact Material: Brass
Standard Package: 15,000
Terminal Type: Male, Pin (Plug)
Length - Overall: 1.405" (35.69mm)
Insulation: Non-Insulated
Insulation Diameter: 0.075" ~ 0.090" (1.91mm ~ 2.29mm)
ECCN: EAR99
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Base Product Number: 60115
Diameter - Barrel: 0.093" (2.36mm)

Buy Now Datasheet
.125 Pin Is 22-20 .016Br Rohs Compliant Amp - Te Connectivity - 34B621 - Newark, An Avnet Company
Chicago, IL, United States
.125 Pin Is 22-20 .016Br Rohs Compliant Amp - Te Connectivity
34B621
.125 Pin Is 22-20 .016Br Rohs Compliant Amp - Te Connectivity 34B621
.125 PIN IS 22-20 .016BR ROHS COMPLIANT: YES

.125 PIN IS 22-20 .016BR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 60115-4-ND 60115-4 1338876-60115-4 34B621
Product Name Barrel, Bullet Connectors Contacts Connectors, Interconnects - Terminals - Barrel, Bullet Connectors .125 Pin Is 22-20 .016Br Rohs Compliant Amp - Te Connectivity
Contact Size (AWG) 20 to 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1407-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
ZS4000-2116 | EMC resolver coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
RBA Series: Single row PCB connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details