Body Features Compatible Conductor Material : Aluminum, Copper
Configuration Features Visual Inspection : Yes
Dimensions Compatible Conductor Range - Main : 33.6 MMSQ , 53.5 MMSQ [2 - 2 AWGKC , 1/0 - 1/0 AWGKC ] Compatible Conductor Range - Tap : 21.2 - 33.6 MMSQ , 13.3 - 21.2 MMSQ [6 - 4 AWGKC , 4 - 2 AWGKC ]
Electrical Characteristics Voltage Class (KV) : ≤ 500
Operation/Applicatio
n Power Component Application Type : Overhead
Other Color Cartridge Required : Red
Product Availability Product Availability : Americas
Product Type Features Installation Technology : Wedge, Energised Installation Power Component Options : Hot Stick Accessories
Usage Conditions Operating Temperature Range : -40 - 200 DEGC [-40 - 392 DEGF ]
Body Features
- Compatible Conductor Material : Aluminum, Copper
Configuration Features
Dimensions
- Compatible Conductor Range - Main : 33.6 MMSQ , 53.5 MMSQ [2 - 2 AWGKC , 1/0 - 1/0 AWGKC ]
- Compatible Conductor Range - Tap : 21.2 - 33.6 MMSQ , 13.3 - 21.2 MMSQ [6 - 4 AWGKC , 4 - 2 AWGKC ]
Electrical Characteristics
- Voltage Class (KV) : ≤ 500
Operation/Application
- Power Component Application Type : Overhead
Other
- Color Cartridge Required : Red
Product Availability
- Product Availability : Americas
Product Type Features
- Installation Technology : Wedge, Energised Installation
- Power Component Options : Hot Stick Accessories
Usage Conditions
- Operating Temperature Range : -40 - 200 DEGC [-40 - 392 DEGF ]