Configuration Features Visual Inspection : Yes
Dimensions Compatible Conductor Range - Tap : 13.3 MMSQ , 21.2 MMSQ [4 - 4 AWGKC , 6 - 6 AWGKC ]
Electrical Characteristics Voltage Class (KV) : ≤ 500
Industry Standards Compatible With Agency/Standards Products : RUS
Operation/Applicatio
n Power Component Application Type : Overhead Transmission & Distribution Connections
Other Color Cartridge Required : White
Product Availability Product Availability : Americas, Asia, China
Product Type Features Installation Technology : Energised Installation, Wedge Power Component Options : Hot Stick Accessories, Insulated Cover Size Group : B
Usage Conditions Operating Temperature Range : -40 - 150 DEGC [-40 - 302 DEGF ]
Configuration Features
Dimensions
- Compatible Conductor Range - Tap : 13.3 MMSQ , 21.2 MMSQ [4 - 4 AWGKC , 6 - 6 AWGKC ]
Electrical Characteristics
- Voltage Class (KV) : ≤ 500
Industry Standards
- Compatible With Agency/Standards Products : RUS
Operation/Application
- Power Component Application Type : Overhead Transmission & Distribution Connections
Other
- Color Cartridge Required : White
Product Availability
- Product Availability : Americas, Asia, China
Product Type Features
- Installation Technology : Energised Installation, Wedge
- Power Component Options : Hot Stick Accessories, Insulated Cover
- Size Group : B
Usage Conditions
- Operating Temperature Range : -40 - 150 DEGC [-40 - 302 DEGF ]