Configuration Features Visual Inspection : Yes
Dimensions Compatible Conductor Range - Tap : 280 - 604 MMSQ [556.5 - 1192.5 AWGKC ]
Electrical Characteristics Voltage Class (KV) : ≤ 500
Industry Standards Compatible With Agency/Standards Products : RUS
Operation/Applicatio
n Power Component Application Type : Overhead Transmission & Distribution Connections
Other Color Cartridge Required : Yellow
Product Availability Product Availability : Asia, Americas, China
Product Type Features Installation Technology : Wedge, Energised Installation Power Component Options : Hot Stick Accessories, Insulated Cover
Usage Conditions Operating Temperature Range : -40 - 150 DEGC [-40 - 302 DEGF ]
Configuration Features
Dimensions
- Compatible Conductor Range - Tap : 280 - 604 MMSQ [556.5 - 1192.5 AWGKC ]
Electrical Characteristics
- Voltage Class (KV) : ≤ 500
Industry Standards
- Compatible With Agency/Standards Products : RUS
Operation/Application
- Power Component Application Type : Overhead Transmission & Distribution Connections
Other
- Color Cartridge Required : Yellow
Product Availability
- Product Availability : Asia, Americas, China
Product Type Features
- Installation Technology : Wedge, Energised Installation
- Power Component Options : Hot Stick Accessories, Insulated Cover
Usage Conditions
- Operating Temperature Range : -40 - 150 DEGC [-40 - 302 DEGF ]