TE Connectivity Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 60006-2

Description
Win Source Part Number: 1364801-60006-2 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Faston Package: Bulk Product Status: Active Base Product Number: 60006 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 ECCN: EAR99 Wire Gauge: 14-18 AWG Contact Finish: Tin Insulation: Non-Insulated Length - Overall: 0.840" (21.34mm) Termination: Crimp Contact Material: Brass Terminal Type: Standard Gender: Male Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1364801-60006-2 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Faston Package: Bulk Product Status: Active Base Product Number: 60006 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 ECCN: EAR99 Wire Gauge: 14-18 AWG Contact Finish: Tin Insulation: Non-Insulated Length - Overall: 0.840" (21.34mm) Termination: Crimp Contact Material: Brass Terminal Type: Standard Gender: Male Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1364801-60006-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1364801-60006-2
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1364801-60006-2
Win Source Part Number: 1364801-60006-2 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Faston Package: Bulk Product Status: Active Base Product Number: 60006 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 ECCN: EAR99 Wire Gauge: 14-18 AWG Contact Finish: Tin Insulation: Non-Insulated Length - Overall: 0.840" (21.34mm) Termination: Crimp Contact Material: Brass Terminal Type: Standard Gender: Male Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm)

Win Source Part Number: 1364801-60006-2
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Faston
Package: Bulk
Product Status: Active
Base Product Number: 60006
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
ECCN: EAR99
Wire Gauge: 14-18 AWG
Contact Finish: Tin
Insulation: Non-Insulated
Length - Overall: 0.840" (21.34mm)
Termination: Crimp
Contact Material: Brass
Terminal Type: Standard
Gender: Male
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A106998-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A106998-ND
Quick Connects, Quick Disconnect Connectors A106998-ND
"0.250"" (6.35mm) Quick Connect Male 14-18 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Male 14-18 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-60006-2
Electronic Connector 392-60006-2
14-18AWG Brass Tin Tab Terminal, 6.35mm Tab Width Product overview: 60006-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-60006-2 can be used for catalog matching and distributor lookup.

14-18AWG Brass Tin Tab Terminal, 6.35mm Tab Width Product overview: 60006-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-60006-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
60006-2
Terminals 60006-2
Terminals .250 SER FASTON TAB

Terminals .250 SER FASTON TAB

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - 60006-2 - ODG (Origin Data Global)
Shenzhen, China
Quick Connects, Quick Disconnect Connectors
60006-2
Quick Connects, Quick Disconnect Connectors 60006-2
CONN QC TAB 14-18AWG 0.250 CRIMP

CONN QC TAB 14-18AWG 0.250 CRIMP

Supplier's Site Datasheet
.250 Series Faston Tab Rohs Compliant Amp - Te Connectivity - 16H1654 - Newark, An Avnet Company
Chicago, IL, United States
.250 Series Faston Tab Rohs Compliant Amp - Te Connectivity
16H1654
.250 Series Faston Tab Rohs Compliant Amp - Te Connectivity 16H1654
.250 SERIES FASTON TAB ROHS COMPLIANT: YES

.250 SERIES FASTON TAB ROHS COMPLIANT: YES

Supplier's Site
Male Disconnect, 6.35Mm, 22-18Awg; Product Range Amp - Te Connectivity - 18AH0385 - Newark, An Avnet Company
Chicago, IL, United States
Male Disconnect, 6.35Mm, 22-18Awg; Product Range Amp - Te Connectivity
18AH0385
Male Disconnect, 6.35Mm, 22-18Awg; Product Range Amp - Te Connectivity 18AH0385
MALE DISCONNECT, 6.35MM, 22-18AWG; Product Range:-; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Insulator Colour:-; RoHS Compliant: Yes

MALE DISCONNECT, 6.35MM, 22-18AWG; Product Range:-; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Insulator Colour:-; RoHS Compliant: Yes

Supplier's Site
Faston 250 Tab 18-14 Awg .031 Tpbr Amp - Te Connectivity - 76AC9848 - Newark, An Avnet Company
Chicago, IL, United States
Faston 250 Tab 18-14 Awg .031 Tpbr Amp - Te Connectivity
76AC9848
Faston 250 Tab 18-14 Awg .031 Tpbr Amp - Te Connectivity 76AC9848
FASTON 250 TAB 18-14 AWG .031 TPBR

FASTON 250 TAB 18-14 AWG .031 TPBR

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1364801-60006-2 A106998-ND 392-60006-2 60006-2 60006-2 16H1654 18AH0385
Product Name Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Quick Connects, Quick Disconnect Connectors Electronic Connector Terminals Quick Connects, Quick Disconnect Connectors .250 Series Faston Tab Rohs Compliant Amp - Te Connectivity Male Disconnect, 6.35Mm, 22-18Awg; Product Range Amp - Te Connectivity
Termination Crimp Tab Crimp
Unlock Full Specs
to access all available technical data