Certex UK Datasheets for Wire Rope Fittings and Cable Fittings
Wire rope fittings includes clips, sleeves, stud ends, eyes, forks and other hardware used to construct mechanical cable assemblies.
Wire Rope Fittings and Cable Fittings: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| General: Open Ended Cablegrip ideal for joining two cables to form a continuous loop. Typical application: replacement of elevator cables, where the old cable would be attached to the new... | |
| General: Stocking which can be opened with two impacted eyes for pulling-in of ropes or cables or check of hose. The grip can be placed anywhere along a cable, rope... | |
| Design: Hook-hook. End fittings are quenched and tempered, bodies heat treated by normalizing. Standard: According to Federal Specifications FF-T-791b. | |
| Design: Pressed of profile steel. The first choice for harsh environment of the marine sector. | |
| General: Support grip designed to support the cable weight as it hangs vertical or horizontally. Also ideal for taking the strain of connecters and wall sockets. Design primarily for wind... | |
| General: The use of the G-414 extra heavy thimbles for your wirerope slings ensures a greater protection against wear of the wire rope and deformation of the wire rope eye. | |
| Standard: EN 1677-4 | |
| Standard: | |
| At least 25% greater WLL than traditional Grade 8 products. Fatigue rated to 20,000 cycles at 1.5 times the WLL. Fully integrated shortening hooks and master link. No reduction in... | |
| At least 25% greater WLL than traditional Grade 8 products. Proof Load tested at 2.5 times the WLL with certification for each batch manufactured. Fatigue rated to 20,000 cycles at... | |
| Back-2-back cable grip with inline swivel for installation of steel wire rope. The swivel helps prevent transfer of rotation from old to new steel wirerope. We recommend that the cable... | |
| Coupling pin and C-sleeve set for connecting link X-015 and for assembling of swivel 8-088N and suspension parts. To maintain quality standards, we recommend replacing each safety set after it... | |
| End fittings are quenched and tempered, bodies heat treated by normalizing. Forged jaw ends are fitted with bolts and nuts for 6 mm through 16 mm, and pins and cotters... | |
| End fittings are quenched and tempered, bodies heat treated by normalizing. Turnbuckle eyes are forged elongated, by design, to maximize easy attachment in system and minimize stress in the eye. | |
| End fittings are quenched and tempered, bodies heat treated by normalizing. Turnbuckles eyes are forged and elongated, by design, to maximize easy attachment in system and minimize stress in the... | |
| Fits pin for open wire rope socket, boom pendant clevis and wedge socket. | |
| Manufactured in the UK Standard: BS 464-1 :1958 | |
| Pearshaped coupling master link. Can be used with insulated swivel 8-088N. Order Coupling Pin and C-Sleeve Set 8-P015. | |
| Protection of steel wire rope loops with hole for a bolt. Design: Casted. | |
| The main component for a multiple-leg sling. | |
| These grips offer a flexible eye with double weave galvanized wire construction for general duty applications. Standard fitted lengths of 600mm or 900mm are suitable for most applications, special grips... | |
| These wire grips are the ideal tool to safely tensioning of copper and steel cables. They have a wide range of applications in manufacturing, agriculture and bridge construction. The profile... | |
| Welded Master Link designed for 1 leg chain, wire rope and webbing slings. At least 25% greater WLL than traditional Grade 8 products. Fatigue rated to 20,000 cycles at 1.5... | |
| Welded Master Link designed for 1-2 legs Wire Rope and Chain Slings. The engineered flat makes it simple to insert wire rope thimbles on our links. Suitable for omega links. | |
| Welded Master Link designed for 3-4 legs Wire Rope and Chain Slings. At least 25% greater WLL than traditional Grade 8 products. Proof Load tested at 2.5 times the WLL... | |
| Welded Master Link designed for 3-4 legs Wire Rope and Chain Slings. At least 25% greater WLL than traditional Grade 8 products. Fatigue rated to 20,000 cycles at 1.5 times... | |
| At least 25% greater WLL than traditional Grade 8 products. Proof Load tested at 2.5 times the WLL with certification for each batch manufactured. Fatigue rated to 20,000 cycles at... | |
| Fully integrated shortening hook and master link. At least 25% greater WLL than traditional Grade 8 products. Fatigue rated to 20,000 cycles at 1.5 times the WLL. No reduction in... | |
| Welded Master Link designed for 1 leg chain, wire rope and webbing slings. At least 25% greater WLL than traditional Grade 8 products. Fatigue rated to 20,000 cycles at 1.5... | |
| Welded Master Link designed for 1-2 legs Wire Rope and Chain Slings. At least 25% greater WLL than traditional Grade 8 products. Fatigue rated to 20,000 cycles at 1.5 times... | |
| Welded Master Link designed for 1-2 legs Wire Rope and Chain Slings. At least 25% greater WLL than traditional Grade 8 products. Proof Load tested at 2.5 times the WLL... | |
| Welded Master Link designed for 3-4 legs Chain, Wire Rope and Webbing Slings. The engineered flat makes it simple to insert wire rope thimbles on our links. Suitable for omega... |
| << Prev |