Certex UK Enlarged Welded Masterlink X-001 WLL ton 17.1 402101710520

Description
Welded Master Link designed for 1-2 legs Wire Rope and Chain Slings. At least 25% greater WLL than traditional Grade 8 products. Proof Load tested at 2.5 times the WLL with certification for each batch manufactured. Fatigue rated to 20.000 cycles at 1.5 times the WLL.
Request a Quote
Description
Welded Master Link designed for 1-2 legs Wire Rope and Chain Slings. At least 25% greater WLL than traditional Grade 8 products. Proof Load tested at 2.5 times the WLL with certification for each batch manufactured. Fatigue rated to 20.000 cycles at 1.5 times the WLL.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Enlarged Welded Masterlink X-001 WLL ton 17.1 - 402101710520 - Certex UK
Harworth, United Kingdom
Enlarged Welded Masterlink X-001 WLL ton 17.1
402101710520
Enlarged Welded Masterlink X-001 WLL ton 17.1 402101710520
Welded Master Link designed for 1-2 legs Wire Rope and Chain Slings. At least 25% greater WLL than traditional Grade 8 products. Proof Load tested at 2.5 times the WLL with certification for each batch manufactured. Fatigue rated to 20.000 cycles at 1.5 times the WLL.
  • Welded Master Link designed for 1-2 legs Wire Rope and Chain Slings.
  • At least 25% greater WLL than traditional Grade 8 products.
  • Proof Load tested at 2.5 times the WLL with certification for each batch manufactured.
  • Fatigue rated to 20.000 cycles at 1.5 times the WLL.
Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 402101710520
Product Name Enlarged Welded Masterlink X-001 WLL ton 17.1
Application Power and Public Utility
Unlock Full Specs
to access all available technical data

Similar Products

Ferrule TCU Talurit® Ferrule_size_mm 14 - 120101400240 - Certex UK
Specs
Material Bronze / Copper Alloy; Copper (almost 99,9%)
View Details
Open Socket BS463:1958 RopeDiaRange 35 - 122103500010 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 1.38 inch (35 mm)
View Details
Wire Rope Grip DIN 1142 RopeDiaRange 40 mm - 121104000080 - Certex UK
Specs
Application Power and Public Utility
Diameter 1.57 inch (40 mm)
Material Steel; Steel
View Details
Super Terminator Wedge Socket Crosby S-423T RopeDiaRange 24-26 - 121502600125 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 0.9449 to 1.02 inch (24 to 26 mm)
View Details