Certex UK Coupling Pin and C-Sleeve Set X-P015 WLL ton 19 9840YOKXP01522

Description
Coupling pin and C-sleeve set for connecting link X-015 and for assembling of swivel 8-088N and suspension parts. To maintain quality standards, we recommend replacing each safety set after it has been assembled/disassembl ed three times.
Request a Quote
Description
Coupling pin and C-sleeve set for connecting link X-015 and for assembling of swivel 8-088N and suspension parts. To maintain quality standards, we recommend replacing each safety set after it has been assembled/disassembl ed three times.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Coupling Pin and C-Sleeve Set X-P015 WLL ton 19 - 9840YOKXP01522 - Certex UK
Harworth, United Kingdom
Coupling Pin and C-Sleeve Set X-P015 WLL ton 19
9840YOKXP01522
Coupling Pin and C-Sleeve Set X-P015 WLL ton 19 9840YOKXP01522
Coupling pin and C-sleeve set for connecting link X-015 and for assembling of swivel 8-088N and suspension parts. To maintain quality standards, we recommend replacing each safety set after it has been assembled/disassembl ed three times.

Coupling pin and C-sleeve set for connecting link X-015 and for assembling of swivel 8-088N and suspension parts.

To maintain quality standards, we recommend replacing each safety set after it has been assembled/disassembled three times.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 9840YOKXP01522
Product Name Coupling Pin and C-Sleeve Set X-P015 WLL ton 19
Load 41888 lbs (18997 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrule TCU Talurit® Ferrule_size_mm 24 - 120102400240 - Certex UK
Specs
Material Bronze / Copper Alloy; Copper (almost 99,9%)
View Details
Thimble SS 1900 RopeDiaRange 7 mm - 123100700060 - Certex UK
Specs
Type Thimble / Saddle
Application Power and Public Utility
Diameter 0.2756 inch (7 mm)
View Details
Open Spelter Socket McKissick G-416 RopeDiaRange 75-80 - 122108000062 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 2.95 to 3.15 inch (75 to 80 mm)
View Details
Open Socket BS463:1958 RopeDiaRange 38 - 122103800010 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 1.5 inch (38 mm)
View Details