Certex UK Ordinary Thimble BS 464:1958 RopeDiaRange 34.9 123103490110

Description
Manufactured in the UK Standard: BS 464-1 :1958
Request a Quote
Description
Manufactured in the UK Standard: BS 464-1 :1958
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ordinary Thimble BS 464:1958 RopeDiaRange 34.9 - 123103490110 - Certex UK
Harworth, United Kingdom
Ordinary Thimble BS 464:1958 RopeDiaRange 34.9
123103490110
Ordinary Thimble BS 464:1958 RopeDiaRange 34.9 123103490110
Manufactured in the UK Standard: BS 464-1 :1958

Manufactured in the UK
Standard: BS 464-1 :1958

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 123103490110
Product Name Ordinary Thimble BS 464:1958 RopeDiaRange 34.9
Type Thimble / Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Wire Rope Clip Crosby G-450 RopeDiaRange 22 - 121102200120 - Certex UK
Specs
Type Clip / Clamp
Application Power and Public Utility
Diameter 0.8661 inch (22 mm)
View Details
Super Terminator Wedge Socket Crosby S-423T RopeDiaRange 30-32 - 121503200125 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 1.18 to 1.26 inch (30 to 32 mm)
View Details
Rope Pear Socket Nemag RopeDiaRange 25-27 - 122102700120 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 0.9843 to 1.06 inch (25 to 27 mm)
View Details
Wedge Socket Crosby S-421T RopeDiaRange 11-13 - 121501300115 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 0.4331 to 0.5118 inch (11 to 13 mm)
View Details