Certex UK Ordinary Thimble BS 464:1958 RopeDiaRange 50.8 123105080110

Description
Manufactured in the UK Standard: BS 464-1 :1958
Request a Quote
Description
Manufactured in the UK Standard: BS 464-1 :1958
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ordinary Thimble BS 464:1958 RopeDiaRange 50.8 - 123105080110 - Certex UK
Harworth, United Kingdom
Ordinary Thimble BS 464:1958 RopeDiaRange 50.8
123105080110
Ordinary Thimble BS 464:1958 RopeDiaRange 50.8 123105080110
Manufactured in the UK Standard: BS 464-1 :1958

Manufactured in the UK
Standard: BS 464-1 :1958

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 123105080110
Product Name Ordinary Thimble BS 464:1958 RopeDiaRange 50.8
Type Thimble / Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Rope Socket Demag RopeDiaRange 28 - 122102800020 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 1.1 inch (28 mm)
View Details
Closed Swage Socket Crosby S-502 1039343 - 12071039343 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 0.3150 inch (8 mm)
View Details
Wire Rope Grip POWERTEX PWRG RopeDiaRange 17-20 mm - 121102000090 - Certex UK
Specs
Application Power and Public Utility
Diameter 0.6693 to 0.7874 inch (17 to 20 mm)
Material PWRG-4 and -6 are drop forged. PWRG-8, -10, -12, -16, -20, -25, -35 are casted
View Details
Closed Spelter Socket CSS RopeDiaRange 142-153 - 122115300182 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 5.59 to 6.02 inch (142 to 153 mm)
View Details