Certex UK Datasheets for Overhead Trolleys
Overhead trolleys are conveyors that consist of a continuous loop of chain or cable that is suspended from a track. Carriers are attached periodically to hang or contain products.
Overhead Trolleys: Learn more
| Product Name | Notes |
|---|---|
| General: Elephant geared trolleys are of top quality. With a solid and compact design Elephant trolleys are adjustable to any beam width within specified range by simple adjustment of No. | |
| 4:1 strength to weight ratio,high tensile alloy compared with steel Rapid assembly – dismantles into 3 portable parts on 4 bolts Ease of transportation – of van or trailer Flat-packability... | |
| General: Elephant plain trolleys are top quality. With a solid and compact design Elephant trolley is adjustable to any beam width within specified range by simple adjustment of No. of... | |
| Easy to install and remove Fits a wide range of beam dimensions | |
| POWERTEX geared trolley operated by the chain. A compact and low built design with low dead weight in solid steel construction. It includes mechanical stops to ensure that the trolley... | |
| Powertex Geared Trolley PGT-S2 is a high quality, durable low built push trolley that is easy to install on horizontal beams and rails. The trolleys can be used for I-beams... | |
| Powertex PPT-S2 is a high quality, durable low built push trolley that is easy to install on horizontal beams and rails. The trolleys can be used for I-beams with plane... | |
| POWERTEX push trolley operated by pushing. A compact and low buildt design with low dead weight in a solid steel construction. It includes mechanical stops to ensure that the trolley... | |
| Super-quick adjustment to any monorail Durable baked enamel paint protection Precision ball bearing trolley wheels | |
| The William Hackett WH GT Geared Travel Trolleys range is precision engineered in capacities from 500kg to 10 tonne. Enabling exact positioning or easy traversing of large loads incorporating Manual... | |
| The William Hackett WH PT Push Trolleys range is precision engineered in WLL capacities from 500kg to 10 tonnes. Enabling exact positioning or easy traversing of large loads incorporating manual... |