Certex UK Rope Pulling Clamp RopeDiaRange 20-40 140504000010

Description
These wire grips are the ideal tool to safely tensioning of copper and steel cables. They have a wide range of applications in manufacturing, agriculture and bridge construction. The profile of the clamping jaws is specifically designed for copper and steel cables so that the stretched material does not become damaged. Universal application: long, parallel tension clamping jaws made out of hardened and high-grade steel Corrosion protection: galvanized and burnished components Extremely durable and long-lasting: reliable, sophisticated process of cold-forming technology for the manufacturing of the jaws Easy handling: ergonomic Remote release possible: hole in clamping jaw Self-acting holding: spring effect on the tensioned cable Slip-resistant holding of the cable even at maximum traction
Request a Quote
Description
These wire grips are the ideal tool to safely tensioning of copper and steel cables. They have a wide range of applications in manufacturing, agriculture and bridge construction. The profile of the clamping jaws is specifically designed for copper and steel cables so that the stretched material does not become damaged. Universal application: long, parallel tension clamping jaws made out of hardened and high-grade steel Corrosion protection: galvanized and burnished components Extremely durable and long-lasting: reliable, sophisticated process of cold-forming technology for the manufacturing of the jaws Easy handling: ergonomic Remote release possible: hole in clamping jaw Self-acting holding: spring effect on the tensioned cable Slip-resistant holding of the cable even at maximum traction
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rope Pulling Clamp RopeDiaRange 20-40 - 140504000010 - Certex UK
Harworth, United Kingdom
Rope Pulling Clamp RopeDiaRange 20-40
140504000010
Rope Pulling Clamp RopeDiaRange 20-40 140504000010
These wire grips are the ideal tool to safely tensioning of copper and steel cables. They have a wide range of applications in manufacturing, agriculture and bridge construction. The profile of the clamping jaws is specifically designed for copper and steel cables so that the stretched material does not become damaged. Universal application: long, parallel tension clamping jaws made out of hardened and high-grade steel Corrosion protection: galvanized and burnished components Extremely durable and long-lasting: reliable, sophisticated process of cold-forming technology for the manufacturing of the jaws Easy handling: ergonomic Remote release possible: hole in clamping jaw Self-acting holding: spring effect on the tensioned cable Slip-resistant holding of the cable even at maximum traction

These wire grips are the ideal tool to safely tensioning of copper and steel cables. They have a wide range of applications in manufacturing, agriculture and bridge construction. The profile of the clamping jaws is specifically designed for copper and steel cables so that the stretched material does not become damaged.

  • Universal application: long, parallel tension clamping jaws made out of hardened and high-grade steel
  • Corrosion protection: galvanized and burnished components
  • Extremely durable and long-lasting: reliable, sophisticated process of cold-forming technology for the manufacturing of the jaws
  • Easy handling: ergonomic
  • Remote release possible: hole in clamping jaw
  • Self-acting holding: spring effect on the tensioned cable
  • Slip-resistant holding of the cable even at maximum traction
Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 140504000010
Product Name Rope Pulling Clamp RopeDiaRange 20-40
Type Clip / Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Thimble SS 1900 RopeDiaRange 6 mm - 123100600060 - Certex UK
Specs
Type Thimble / Saddle
Application Power and Public Utility
Diameter 0.2362 inch (6 mm)
View Details
Open Wedge Socket With Safety Bolt G-6423 RopeDiaRange 7-8 - 121500800192 - Certex UK
Specs
Features & Approvals Socket Fitting
Diameter 0.2756 to 0.3150 inch (7 to 8 mm)
Material Steel; high tensile steel
View Details
Thimble DIN 3091 RopeDiaRange 24 mm - 123102400070 - Certex UK
Specs
Type Thimble / Saddle
Application Power and Public Utility
Diameter 0.9449 inch (24 mm)
View Details