Certex UK Thimble DIN 3091 RopeDiaRange 32 mm 123103200070

Description
Protection of steel wire rope loops with hole for a bolt. Design: Casted.
Request a Quote
Description
Protection of steel wire rope loops with hole for a bolt. Design: Casted.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thimble DIN 3091 RopeDiaRange 32 mm - 123103200070 - Certex UK
Harworth, United Kingdom
Thimble DIN 3091 RopeDiaRange 32 mm
123103200070
Thimble DIN 3091 RopeDiaRange 32 mm 123103200070
Protection of steel wire rope loops with hole for a bolt. Design: Casted.

Protection of steel wire rope loops with hole for a bolt.
Design: Casted.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 123103200070
Product Name Thimble DIN 3091 RopeDiaRange 32 mm
Type Thimble / Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Closed Spelter Socket CSS RopeDiaRange 135-140 - 122114000185 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 5.31 to 5.51 inch (135 to 140 mm)
View Details
Ferrule TCU Talurit® Ferrule_size_mm 3.5 - 120100350240 - Certex UK
Specs
Material Bronze / Copper Alloy; Copper (almost 99,9%)
View Details
Male Stop SMS05 - 1205SMS05 - Certex UK
Specs
Type Stop Sleeve
Application Power and Public Utility
Material Steel; Steel
View Details