Certex UK Jaw / Jaw Crosby HG-228 WLL ton 12.7 422101270115

Description
End fittings are quenched and tempered, bodies heat treated by normalizing. Forged jaw ends are fitted with bolts and nuts for 6 mm through 16 mm, and pins and cotters on 19 mm through 70 mm sizes. Modified UNJ thread on end fittings for improved fatigue properties. Body has UNC threads. Standard: According to Federal Specifications FF-T-791b.
Request a Quote
Description
End fittings are quenched and tempered, bodies heat treated by normalizing. Forged jaw ends are fitted with bolts and nuts for 6 mm through 16 mm, and pins and cotters on 19 mm through 70 mm sizes. Modified UNJ thread on end fittings for improved fatigue properties. Body has UNC threads. Standard: According to Federal Specifications FF-T-791b.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Jaw / Jaw Crosby HG-228 WLL ton 12.7 - 422101270115 - Certex UK
Harworth, United Kingdom
Jaw / Jaw Crosby HG-228 WLL ton 12.7
422101270115
Jaw / Jaw Crosby HG-228 WLL ton 12.7 422101270115
End fittings are quenched and tempered, bodies heat treated by normalizing. Forged jaw ends are fitted with bolts and nuts for 6 mm through 16 mm, and pins and cotters on 19 mm through 70 mm sizes. Modified UNJ thread on end fittings for improved fatigue properties. Body has UNC threads. Standard: According to Federal Specifications FF-T-791b.

End fittings are quenched and tempered, bodies heat treated by normalizing.

Forged jaw ends are fitted with bolts and nuts for 6 mm through 16 mm, and pins and cotters on 19 mm through 70 mm sizes.

Modified UNJ thread on end fittings for improved fatigue properties.
Body has UNC threads.

Standard: According to Federal Specifications FF-T-791b.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 422101270115
Product Name Jaw / Jaw Crosby HG-228 WLL ton 12.7
Application Power and Public Utility
Unlock Full Specs
to access all available technical data

Similar Products

Wedge Socket for Lifts - Type D RopeDiaRange 15-17 mm - 121501700032 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 0.5906 to 0.6693 inch (15 to 17 mm)
View Details
Thimble DIN 3091 RopeDiaRange 14 mm - 123101400070 - Certex UK
Specs
Type Thimble / Saddle
Application Power and Public Utility
Diameter 0.5512 inch (14 mm)
View Details
Rope Pear Socket Nemag RopeDiaRange 31-33 - 122103300120 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 1.22 to 1.3 inch (31 to 33 mm)
View Details
Open Socket BS463 RopeDiaRange 38 - 122103800030 - Certex UK
Specs
Features & Approvals Socket Fitting
Diameter 1.5 inch (38 mm)
Load 36376 lbs (16497 kg)
View Details