Certex UK Jaw / Jaw Crosby HG-228 WLL ton 0.36 422100040110

Description
End fittings are quenched and tempered, bodies heat treated by normalizing. Forged jaw ends are fitted with bolts and nuts for 6 mm through 16 mm, and pins and cotters on 19 mm through 70 mm sizes. Modified UNJ thread on end fittings for improved fatigue properties. Body has UNC threads. Standard: According to Federal Specifications FF-T-791b.
Request a Quote
Description
End fittings are quenched and tempered, bodies heat treated by normalizing. Forged jaw ends are fitted with bolts and nuts for 6 mm through 16 mm, and pins and cotters on 19 mm through 70 mm sizes. Modified UNJ thread on end fittings for improved fatigue properties. Body has UNC threads. Standard: According to Federal Specifications FF-T-791b.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Jaw / Jaw Crosby HG-228 WLL ton 0.36 - 422100040110 - Certex UK
Harworth, United Kingdom
Jaw / Jaw Crosby HG-228 WLL ton 0.36
422100040110
Jaw / Jaw Crosby HG-228 WLL ton 0.36 422100040110
End fittings are quenched and tempered, bodies heat treated by normalizing. Forged jaw ends are fitted with bolts and nuts for 6 mm through 16 mm, and pins and cotters on 19 mm through 70 mm sizes. Modified UNJ thread on end fittings for improved fatigue properties. Body has UNC threads. Standard: According to Federal Specifications FF-T-791b.

End fittings are quenched and tempered, bodies heat treated by normalizing.

Forged jaw ends are fitted with bolts and nuts for 6 mm through 16 mm, and pins and cotters on 19 mm through 70 mm sizes.

Modified UNJ thread on end fittings for improved fatigue properties.
Body has UNC threads.

Standard: According to Federal Specifications FF-T-791b.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 422100040110
Product Name Jaw / Jaw Crosby HG-228 WLL ton 0.36
Application Power and Public Utility
Unlock Full Specs
to access all available technical data

Similar Products

Ordinary Thimble BS 464:1958 RopeDiaRange 7.9 - 123100790110 - Certex UK
Specs
Type Thimble / Saddle
Application Power and Public Utility
Diameter 0.3110 inch (7.9 mm)
View Details
Open Spelter Socket McKissick G-416 RopeDiaRange 56-60 - 122106000062 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 2.2 to 2.36 inch (56 to 60 mm)
View Details
Wire Rope Clip Crosby G-450 RopeDiaRange 85-90 - 121109000120 - Certex UK
Specs
Type Clip / Clamp
Application Power and Public Utility
Diameter 3.35 to 3.54 inch (85 to 90 mm)
View Details