Certex UK Solid Thimble BS 464:1958 RopeDiaRange 35 123103500120

Description
Standard:
Request a Quote
Description
Standard:
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Solid Thimble BS 464:1958 RopeDiaRange 35 - 123103500120 - Certex UK
Harworth, United Kingdom
Solid Thimble BS 464:1958 RopeDiaRange 35
123103500120
Solid Thimble BS 464:1958 RopeDiaRange 35 123103500120
Standard:

Standard:

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 123103500120
Product Name Solid Thimble BS 464:1958 RopeDiaRange 35
Type Thimble / Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Thimble G-414, Crosby - Extra heavy RopeDiaRange 16 mm - 123101600230 - Certex UK
Specs
Type Thimble / Saddle
Application Power and Public Utility
Diameter 0.6299 inch (16 mm)
View Details
Ferrule RCU End stop Talurit® RCU 01,5 - 1205RCU015 - Certex UK
Specs
Type Stop Sleeve
Material Bronze / Copper Alloy; Copper (almost 99,9%)
View Details
Wedge Socket for Lifts - Type A RopeDiaRange 6-8 mm - 121500800022 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 0.2362 to 0.3150 inch (6 to 8 mm)
View Details
Thimble G-414, Crosby - Extra heavy RopeDiaRange 24-26 mm - 123102600230 - Certex UK
Specs
Type Thimble / Saddle
Application Power and Public Utility
Diameter 0.9449 to 1.02 inch (24 to 26 mm)
View Details