Certex UK Thimble DIN 3091 RopeDiaRange 40 mm 123104000070

Description
Protection of steel wire rope loops with hole for a bolt. Design: Casted.
Request a Quote
Description
Protection of steel wire rope loops with hole for a bolt. Design: Casted.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thimble DIN 3091 RopeDiaRange 40 mm - 123104000070 - Certex UK
Harworth, United Kingdom
Thimble DIN 3091 RopeDiaRange 40 mm
123104000070
Thimble DIN 3091 RopeDiaRange 40 mm 123104000070
Protection of steel wire rope loops with hole for a bolt. Design: Casted.

Protection of steel wire rope loops with hole for a bolt.
Design: Casted.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 123104000070
Product Name Thimble DIN 3091 RopeDiaRange 40 mm
Type Thimble / Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Closed Spelter Socket G-417 RopeDiaRange 38 - 122103800052 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 1.5 inch (38 mm)
View Details
Solid Thimble BS 464:1958 RopeDiaRange 9 - 123100900120 - Certex UK
Specs
Type Thimble / Saddle
Application Power and Public Utility
Diameter 0.3543 inch (9 mm)
View Details