Certex UK Connecting Link X-015 Grade 10 WLL ton 40 402204000190

Description
At least 25% greater WLL than traditional Grade 8 products. Proof Load tested at 2.5 times the WLL with certification for each batch manufactured. Fatigue rated to 20,000 cycles at 1.5 times the WLL. Suitable for use with both Grade 8 and Grade 10 chain. When fitting G10 components are added to G8 chain, the sling is rated at G8 WLL.
Request a Quote
Description
At least 25% greater WLL than traditional Grade 8 products. Proof Load tested at 2.5 times the WLL with certification for each batch manufactured. Fatigue rated to 20,000 cycles at 1.5 times the WLL. Suitable for use with both Grade 8 and Grade 10 chain. When fitting G10 components are added to G8 chain, the sling is rated at G8 WLL.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connecting Link X-015 Grade 10 WLL ton 40 - 402204000190 - Certex UK
Harworth, United Kingdom
Connecting Link X-015 Grade 10 WLL ton 40
402204000190
Connecting Link X-015 Grade 10 WLL ton 40 402204000190
At least 25% greater WLL than traditional Grade 8 products. Proof Load tested at 2.5 times the WLL with certification for each batch manufactured. Fatigue rated to 20,000 cycles at 1.5 times the WLL. Suitable for use with both Grade 8 and Grade 10 chain. When fitting G10 components are added to G8 chain, the sling is rated at G8 WLL.
  • At least 25% greater WLL than traditional Grade 8 products.
  • Proof Load tested at 2.5 times the WLL with certification for each batch manufactured.
  • Fatigue rated to 20,000 cycles at 1.5 times the WLL.
  • Suitable for use with both Grade 8 and Grade 10 chain.

When fitting G10 components are added to G8 chain, the sling is rated at G8 WLL.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 402204000190
Product Name Connecting Link X-015 Grade 10 WLL ton 40
Application Power and Public Utility
Unlock Full Specs
to access all available technical data

Similar Products

Male Stop SMS11 - 1205SMS11 - Certex UK
Specs
Type Stop Sleeve
Application Power and Public Utility
Material Steel; Steel
View Details
Ferrule R End stop Talurit® R 13 - 1205R13 - Certex UK
Specs
Type Stop Sleeve
Material Aluminum; Aluminum
View Details
Rope Pear Socket Nemag RopeDiaRange 10-11 - 122101100120 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 0.3937 to 0.4331 inch (10 to 11 mm)
View Details
Open Wedge Socket G-6413 RopeDiaRange 49-52 - 121505200242 - Certex UK
Specs
Features & Approvals Socket Fitting
Diameter 1.93 to 2.05 inch (49 to 52 mm)
Material Steel; high tensile steel
View Details