Certex UK Cablegrip "Wind turbine" RopeDiaRange 15-20 140602000100

Description
General: Support grip designed to support the cable weight as it hangs vertical or horizontally. Also ideal for taking the strain of connecters and wall sockets. Design primarily for wind turbine use, designs for other applications available on request. Warning: Substantial safety ratios have been applied to all quoted minimum-breaking strengths. Additional safety factors, determined by application, should be applied. CERTEX recommends a minimum safety factor of 3:1 for horizontal pulls and 5:1 for overhead pulling. Due to metal fatigue, any Minimum breaking load printed will decrease in value after usage.
Request a Quote
Description
General: Support grip designed to support the cable weight as it hangs vertical or horizontally. Also ideal for taking the strain of connecters and wall sockets. Design primarily for wind turbine use, designs for other applications available on request. Warning: Substantial safety ratios have been applied to all quoted minimum-breaking strengths. Additional safety factors, determined by application, should be applied. CERTEX recommends a minimum safety factor of 3:1 for horizontal pulls and 5:1 for overhead pulling. Due to metal fatigue, any Minimum breaking load printed will decrease in value after usage.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cablegrip
Harworth, United Kingdom
Cablegrip "Wind turbine" RopeDiaRange 15-20
140602000100
Cablegrip "Wind turbine" RopeDiaRange 15-20 140602000100
General: Support grip designed to support the cable weight as it hangs vertical or horizontally. Also ideal for taking the strain of connecters and wall sockets. Design primarily for wind turbine use, designs for other applications available on request. Warning: Substantial safety ratios have been applied to all quoted minimum-breaking strengths. Additional safety factors, determined by application, should be applied. CERTEX recommends a minimum safety factor of 3:1 for horizontal pulls and 5:1 for overhead pulling. Due to metal fatigue, any Minimum breaking load printed will decrease in value after usage.

General: Support grip designed to support the cable weight as it hangs vertical or horizontally. Also ideal for taking the strain of connecters and wall sockets. Design primarily for wind turbine use, designs for other applications available on request.

Warning: Substantial safety ratios have been applied to all quoted minimum-breaking strengths. Additional safety factors, determined by application, should be applied. CERTEX recommends a minimum safety factor of 3:1 for horizontal pulls and 5:1 for overhead pulling. Due to metal fatigue, any Minimum breaking load printed will decrease in value after usage.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 140602000100
Product Name Cablegrip "Wind turbine" RopeDiaRange 15-20
Application Power and Public Utility
Unlock Full Specs
to access all available technical data

Similar Products

Open Socket BS463:1958 RopeDiaRange 35 - 122103500010 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 1.38 inch (35 mm)
View Details
Ferrule TCU Talurit® Ferrule_size_mm 10 - 120101000240 - Certex UK
Specs
Material Bronze / Copper Alloy; Copper (almost 99,9%)
View Details
Open Wedge Socket G-6413 RopeDiaRange 81-86 - 121508600242 - Certex UK
Specs
Features & Approvals Socket Fitting
Diameter 3.19 to 3.39 inch (81 to 86 mm)
Material Steel; high tensile steel
View Details
Open Socket BS463:1958 RopeDiaRange 29 - 122102900010 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 1.14 inch (29 mm)
View Details