Certex UK Jaw / Jaw Crosby HG-228 WLL ton 12.7 422101270110

Description
End fittings are quenched and tempered, bodies heat treated by normalizing. Forged jaw ends are fitted with bolts and nuts for 6 mm through 16 mm, and pins and cotters on 19 mm through 70 mm sizes. Modified UNJ thread on end fittings for improved fatigue properties. Body has UNC threads. Standard: According to Federal Specifications FF-T-791b.
Request a Quote
Description
End fittings are quenched and tempered, bodies heat treated by normalizing. Forged jaw ends are fitted with bolts and nuts for 6 mm through 16 mm, and pins and cotters on 19 mm through 70 mm sizes. Modified UNJ thread on end fittings for improved fatigue properties. Body has UNC threads. Standard: According to Federal Specifications FF-T-791b.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Jaw / Jaw Crosby HG-228 WLL ton 12.7 - 422101270110 - Certex UK
Harworth, United Kingdom
Jaw / Jaw Crosby HG-228 WLL ton 12.7
422101270110
Jaw / Jaw Crosby HG-228 WLL ton 12.7 422101270110
End fittings are quenched and tempered, bodies heat treated by normalizing. Forged jaw ends are fitted with bolts and nuts for 6 mm through 16 mm, and pins and cotters on 19 mm through 70 mm sizes. Modified UNJ thread on end fittings for improved fatigue properties. Body has UNC threads. Standard: According to Federal Specifications FF-T-791b.

End fittings are quenched and tempered, bodies heat treated by normalizing.

Forged jaw ends are fitted with bolts and nuts for 6 mm through 16 mm, and pins and cotters on 19 mm through 70 mm sizes.

Modified UNJ thread on end fittings for improved fatigue properties.
Body has UNC threads.

Standard: According to Federal Specifications FF-T-791b.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 422101270110
Product Name Jaw / Jaw Crosby HG-228 WLL ton 12.7
Application Power and Public Utility
Unlock Full Specs
to access all available technical data

Similar Products

Thimble DIN 3091 RopeDiaRange 10 mm - 123101000070 - Certex UK
Specs
Type Thimble / Saddle
Application Power and Public Utility
Diameter 0.3937 inch (10 mm)
View Details
Male Stop SMS09 - 1205SMS09 - Certex UK
Specs
Type Stop Sleeve
Application Power and Public Utility
Material Steel; Steel
View Details
Closed Spelter Socket G-417 RopeDiaRange 82-86 - 122108600052 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 3.23 to 3.39 inch (82 to 86 mm)
View Details
Open Socket BS463 RopeDiaRange 8 - 122100800030 - Certex UK
Specs
Features & Approvals Socket Fitting
Diameter 0.3150 inch (8 mm)
Load 1653 lbs (750 kg)
View Details