Certex UK Thimble SS 1900 RopeDiaRange 40 mm 123104000060

Description
Design: Pressed of profile steel. The first choice for harsh environment of the marine sector.
Request a Quote
Description
Design: Pressed of profile steel. The first choice for harsh environment of the marine sector.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thimble SS 1900 RopeDiaRange 40 mm - 123104000060 - Certex UK
Harworth, United Kingdom
Thimble SS 1900 RopeDiaRange 40 mm
123104000060
Thimble SS 1900 RopeDiaRange 40 mm 123104000060
Design: Pressed of profile steel. The first choice for harsh environment of the marine sector.

Design: Pressed of profile steel. The first choice for harsh environment of the marine sector.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 123104000060
Product Name Thimble SS 1900 RopeDiaRange 40 mm
Type Thimble / Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Closed Spelter Socket CSS RopeDiaRange 23-26 - 122102600182 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 0.9055 to 1.02 inch (23 to 26 mm)
View Details
Open Socket BS463 RopeDiaRange 13 - 122101300030 - Certex UK
Specs
Features & Approvals Socket Fitting
Diameter 0.5118 inch (13 mm)
Load 4409 lbs (2000 kg)
View Details
Open Spelter Socket McKissick G-416 RopeDiaRange 64-67 - 122106700062 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 2.52 to 2.64 inch (64 to 67 mm)
View Details
Open Spelter Socket McKissick G-416 RopeDiaRange 28-30 - 122103000062 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 1.1 to 1.18 inch (28 to 30 mm)
View Details