Certex UK Datasheets for Lifting and Rigging Attachments

Lifting and rigging attachments are used on a crane or hoist between the hook and the item to be lifted. Items include sling release systems, product specific lifters, clamps and grapples.
Lifting and Rigging Attachments: Learn more

Page: 1 2 3
Product Name Notes
1-Leg chain sling assembly equipped with latch hook and grab hook. Alternative ends are also available, e.g. foundry hooks, shackles etc. Slings are equipped with a load plate.
1-Leg chain sling assembly equipped with safety hook and grab hook. Alternative ends are also available, e.g. foundry hooks, shackles etc. Slings are equipped with a load plate.
1-Leg chain sling assembly equipped with swivel ball bearing hook and grab hook. Alternative ends are also available, e.g. foundry hooks, shackles etc. Slings are equipped with a load plate.
1-Leg chain sling assembly equipped with swivel ball bearing safety hook and grab hook. Alternative ends are also available, e.g. foundry hooks, shackles etc. Slings are equipped with a load...
2-legs chain sling assembly equipped with latch hooks and grab hooks. Alternative ends are also available, e.g. foundry hooks, shackles etc. Slings are equipped with a load plate.
2-legs chain sling assembly equipped with safety hooks and grab hooks. Alternative ends are also available, e.g. foundry hooks, shackles etc. Slings are equipped with a load plate.
4-legs chain sling assembly equipped with latch hooks and grab hooks. Alternative ends are also available, e.g. foundry hooks, shackles etc. Slings are equipped with a load plate.
4-legs chain sling assembly equipped with safety hooks and grab hooks. Alternative ends are also available, e.g. foundry hooks, shackles etc. Slings are equipped with a load plate.
Application: Ensuring of air hose, etc. Type: Safety wire
Flat braided wire slings for advanced lifting in all industries. Manufactured of 10 steel wire ropes in construction 6x19-WSC, which have been braided to provide a very flexible lifting sling...

Next >>