Certex UK Datasheets for Hand Clamps
Hand clamps are temporary fixturing components used to hold and position work for assembly, forming, welding, inspection and machining applications.
Hand Clamps: Learn more
| Product Name | Notes |
|---|---|
| Features: Lightweight robust construction Durable baked enamel paint protection Super-quick adjustment to any girder within a range Spare parts always available | |
| General: The IPBSNZ beam clamp is used for lifting, transferring and stacking. Offset hoisting eye allows for level lifts of I-Beams. Also for lifting fabrications and ship sections. This series... | |
| General: The IPBC horizontal lifting clamps have a pretension feature that allows the user to attach the clamps to the material for horizontal lifting and transfer of sagging and non-sagging... | |
| Powertex Beam Clamp PBC-S1 is durable and easy to install on different beam types. The beam clamp is designed to provide quick rigging and hoisting points for a great variety... | |
| The CH horizontal plate clamps have been specifically designed to be used in pairs for the transportation of plate bundles as well as single plates with a minimum thickness of... | |
| The IPBHZ beam clamp is used for horizontal lifting and transferring of steel beams. The base is slotted to allow the clamps to be used from end of beams as... | |
| The IPDV drum clamp is for vertical lift and transfer. Allows drum to remain in an upright position during the lift and transfer using one clamp. You can use it... | |
| The IPSC10 screw style clamp is suitable for use in positioning, pulling and turning steel plates and sections. Features: Available in capacities of 1.5 and 3 metric tons. Jaw openings... | |
| The IPSTARTEC11 beam clamp has been specially developed for lifting with the body in vertical position, controlled tilting, transportation and stacking of steel “H” and “I” profiles. By placing the... | |
| The IPTKW series beam clamp is suitable for use as a temporary tackle eye for a beam and it is an economy version of the IPTK model. Features: Available in... | |
| The IPVK drum clamp is for vertical lift and transfer. Automatically locks on drum, and can be used alone or in pairs. Features: • Welded alloy steel body for strength... | |
| The WH BC fixed jaw super clamp is fitted with a ‘gussett’ in both jaws maximising contact between the beam and clamp thus increasing the grip. A shackle is fitted... | |
| These clamps are primarily used for transporting sheet metal and steel plates in the vertical position, as well as lifting and rotating through 180°. They can also be used for... | |
| This IPTK series beam clamp is suitable for use as a temporary tackle eye for horizontal lifting and transportation of steel (H) beams, profiles and structures. Can also be used... |