Certex UK Eye / Eye Crosby HG-226 WLL ton 1.00 422100100100

Description
End fittings are quenched and tempered, bodies heat treated by normalizing. Turnbuckle eyes are forged elongated, by design, to maximize easy attachment in system and minimize stress in the eye. For turnbuckle sizes 6 mm through 64 mm, a shackle one size smaller can be reeved through eye. Standard: According to Federal Specifications FF-T-791b.
Request a Quote
Description
End fittings are quenched and tempered, bodies heat treated by normalizing. Turnbuckle eyes are forged elongated, by design, to maximize easy attachment in system and minimize stress in the eye. For turnbuckle sizes 6 mm through 64 mm, a shackle one size smaller can be reeved through eye. Standard: According to Federal Specifications FF-T-791b.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Eye / Eye Crosby HG-226 WLL ton 1.00 - 422100100100 - Certex UK
Harworth, United Kingdom
Eye / Eye Crosby HG-226 WLL ton 1.00
422100100100
Eye / Eye Crosby HG-226 WLL ton 1.00 422100100100
End fittings are quenched and tempered, bodies heat treated by normalizing. Turnbuckle eyes are forged elongated, by design, to maximize easy attachment in system and minimize stress in the eye. For turnbuckle sizes 6 mm through 64 mm, a shackle one size smaller can be reeved through eye. Standard: According to Federal Specifications FF-T-791b.

End fittings are quenched and tempered, bodies heat treated by normalizing.
Turnbuckle eyes are forged elongated, by design, to maximize easy attachment in system and minimize stress in the eye. For turnbuckle sizes 6 mm through 64 mm, a shackle one size smaller can be reeved through eye.

Standard: According to Federal Specifications FF-T-791b.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 422100100100
Product Name Eye / Eye Crosby HG-226 WLL ton 1.00
Type Eye
Unlock Full Specs
to access all available technical data

Similar Products

Thimble DIN 3091 RopeDiaRange 20 mm - 123102000070 - Certex UK
Specs
Type Thimble / Saddle
Application Power and Public Utility
Diameter 0.7874 inch (20 mm)
View Details
Open Wedge Socket With Safety Bolt G-6423 RopeDiaRange 27-29 - 121502900192 - Certex UK
Specs
Features & Approvals Socket Fitting
Diameter 1.06 to 1.14 inch (27 to 29 mm)
Material Steel; high tensile steel
View Details
Wire Rope Clip Crosby G-450 RopeDiaRange 75-78 - 121107800120 - Certex UK
Specs
Type Clip / Clamp
Application Power and Public Utility
Diameter 2.95 to 3.07 inch (75 to 78 mm)
View Details
Closed Spelter Socket G-417 RopeDiaRange 75-80 - 122108000052 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 2.95 to 3.15 inch (75 to 80 mm)
View Details