Certex UK Jaw / Eye Crosby HG-227 WLL ton 9.71 422100970096

Description
End fittings are quenched and tempered, bodies heat treated by normalizing. Turnbuckles eyes are forged and elongated, by design, to maximize easy attachment in system and minimize stress in the eye. For turnbuckles size 6 mm through 64 mm, a shackle one size smaller can be reeved through eye. Forged jaw ends are fitted with bolts and nuts for 6mm through 16mm, and pins and cotters on 19 mm through 70 mm sizes. Modified UNJ thread on end fittings for improved fatigue properties. Body has UNC threads. Standard: According to Federal Specifications FF-T-791b.
Request a Quote
Description
End fittings are quenched and tempered, bodies heat treated by normalizing. Turnbuckles eyes are forged and elongated, by design, to maximize easy attachment in system and minimize stress in the eye. For turnbuckles size 6 mm through 64 mm, a shackle one size smaller can be reeved through eye. Forged jaw ends are fitted with bolts and nuts for 6mm through 16mm, and pins and cotters on 19 mm through 70 mm sizes. Modified UNJ thread on end fittings for improved fatigue properties. Body has UNC threads. Standard: According to Federal Specifications FF-T-791b.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Jaw / Eye Crosby HG-227 WLL ton 9.71 - 422100970096 - Certex UK
Harworth, United Kingdom
Jaw / Eye Crosby HG-227 WLL ton 9.71
422100970096
Jaw / Eye Crosby HG-227 WLL ton 9.71 422100970096
End fittings are quenched and tempered, bodies heat treated by normalizing. Turnbuckles eyes are forged and elongated, by design, to maximize easy attachment in system and minimize stress in the eye. For turnbuckles size 6 mm through 64 mm, a shackle one size smaller can be reeved through eye. Forged jaw ends are fitted with bolts and nuts for 6mm through 16mm, and pins and cotters on 19 mm through 70 mm sizes. Modified UNJ thread on end fittings for improved fatigue properties. Body has UNC threads. Standard: According to Federal Specifications FF-T-791b.

End fittings are quenched and tempered, bodies heat treated by normalizing.
Turnbuckles eyes are forged and elongated, by design, to maximize easy attachment in system and minimize stress in the eye.
For turnbuckles size 6 mm through 64 mm, a shackle one size smaller can be reeved through eye.
Forged jaw ends are fitted with bolts and nuts for 6mm through 16mm, and pins and cotters on 19 mm through 70 mm sizes.
Modified UNJ thread on end fittings for improved fatigue properties.
Body has UNC threads.

Standard: According to Federal Specifications FF-T-791b.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 422100970096
Product Name Jaw / Eye Crosby HG-227 WLL ton 9.71
Type Eye
Unlock Full Specs
to access all available technical data

Similar Products

Thimble DIN 3091 RopeDiaRange 18 mm - 123101800070 - Certex UK
Specs
Type Thimble / Saddle
Application Power and Public Utility
Diameter 0.7087 inch (18 mm)
View Details
Wire Rope Grip POWERTEX PWRG RopeDiaRange 9-10 mm - 121101000090 - Certex UK
Specs
Application Power and Public Utility
Diameter 0.3543 to 0.3937 inch (9 to 10 mm)
Material PWRG-4 and -6 are drop forged. PWRG-8, -10, -12, -16, -20, -25, -35 are casted
View Details
Fork Ends SFE 3 - 1207SFE3 - Certex UK
Specs
Type Fork / Strap Eye
Application Power and Public Utility
Diameter 0.1181 inch (3 mm)
View Details
Open Spelter Socket McKissick G-416 RopeDiaRange 44-48 - 122104800062 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 1.73 to 1.89 inch (44 to 48 mm)
View Details