Certex UK Datasheets for Industrial Lubricants
Industrial lubricants are oils, fluids, greases and other compounds designed to reduce friction, binding or wear and exclude moisture. Specialized characteristics may enhance thermal conduction across thermal interfaces or reduce electrical resistivity across electrical joints.
Industrial Lubricants: Learn more
| Product Name | Notes |
|---|---|
| General: Offshore operators can depend on a single wire rope and ROV umbilical lubricant in all operating conditions. There is no risk of BIOGEN WIRESHIELD going brittle at very low... | |
| 2-component casting compound for the socketing of wire ropes in conical end fittings. Can be used for all types of wire ropes, giving 100% breaking load efficiency of the rope. | |
| Typical applications: Off-shore cranes, standing rigging, mooring and tower cables and fishing ropes. General: For heavy duty working ropes in highly aggresive environments and standing ropes in marine locations. A... | |
| Typical applications: Lifts, elevators and similar friction driven rope installations. General: A synthetic lubricant which deposits a slip-resistant film on the wire surfaces. Formulated for use where frictional grip is... | |
| Typical applications: Tower Cranes, mobile cranes, dockside cranes and fishing ropes. General: A semi-dry thin film lubricant with excellent penetration and corrosion resisting properties. Formulated for frequent use in harsh... |