Certex UK Jaw / Jaw Crosby HG-228 WLL ton 9.71 422100970116

Description
End fittings are quenched and tempered, bodies heat treated by normalizing. Forged jaw ends are fitted with bolts and nuts for 6 mm through 16 mm, and pins and cotters on 19 mm through 70 mm sizes. Modified UNJ thread on end fittings for improved fatigue properties. Body has UNC threads. Standard: According to Federal Specifications FF-T-791b.
Request a Quote
Description
End fittings are quenched and tempered, bodies heat treated by normalizing. Forged jaw ends are fitted with bolts and nuts for 6 mm through 16 mm, and pins and cotters on 19 mm through 70 mm sizes. Modified UNJ thread on end fittings for improved fatigue properties. Body has UNC threads. Standard: According to Federal Specifications FF-T-791b.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Jaw / Jaw Crosby HG-228 WLL ton 9.71 - 422100970116 - Certex UK
Harworth, United Kingdom
Jaw / Jaw Crosby HG-228 WLL ton 9.71
422100970116
Jaw / Jaw Crosby HG-228 WLL ton 9.71 422100970116
End fittings are quenched and tempered, bodies heat treated by normalizing. Forged jaw ends are fitted with bolts and nuts for 6 mm through 16 mm, and pins and cotters on 19 mm through 70 mm sizes. Modified UNJ thread on end fittings for improved fatigue properties. Body has UNC threads. Standard: According to Federal Specifications FF-T-791b.

End fittings are quenched and tempered, bodies heat treated by normalizing.

Forged jaw ends are fitted with bolts and nuts for 6 mm through 16 mm, and pins and cotters on 19 mm through 70 mm sizes.

Modified UNJ thread on end fittings for improved fatigue properties.
Body has UNC threads.

Standard: According to Federal Specifications FF-T-791b.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 422100970116
Product Name Jaw / Jaw Crosby HG-228 WLL ton 9.71
Application Power and Public Utility
Unlock Full Specs
to access all available technical data

Similar Products

Swage Button S-409 1040331 - 12051040331 - Certex UK
Specs
Diameter 0.4331 inch (11 mm)
View Details
Open Wedge Socket G-6413 RopeDiaRange 18-19 - 121501900242 - Certex UK
Specs
Features & Approvals Socket Fitting
Diameter 0.7087 to 0.7480 inch (18 to 19 mm)
Material Steel; high tensile steel
View Details
Closed Spelter Socket CSS RopeDiaRange 81-86 - 122108600185 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 3.19 to 3.39 inch (81 to 86 mm)
View Details