Certex UK Ordinary Thimble BS 464:1958 RopeDiaRange 28.6 123102860110

Description
Manufactured in the UK Standard: BS 464-1 :1958
Request a Quote
Description
Manufactured in the UK Standard: BS 464-1 :1958
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ordinary Thimble BS 464:1958 RopeDiaRange 28.6 - 123102860110 - Certex UK
Harworth, United Kingdom
Ordinary Thimble BS 464:1958 RopeDiaRange 28.6
123102860110
Ordinary Thimble BS 464:1958 RopeDiaRange 28.6 123102860110
Manufactured in the UK Standard: BS 464-1 :1958

Manufactured in the UK
Standard: BS 464-1 :1958

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 123102860110
Product Name Ordinary Thimble BS 464:1958 RopeDiaRange 28.6
Type Thimble / Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Wire Rope Clip Crosby G-450 RopeDiaRange 18-20 - 121102000120 - Certex UK
Specs
Type Clip / Clamp
Application Power and Public Utility
Diameter 0.7087 to 0.7874 inch (18 to 20 mm)
View Details
Closed Spelter Socket CSS RopeDiaRange 120-130 - 122113000185 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 4.72 to 5.12 inch (120 to 130 mm)
View Details
Thimble G-414, Crosby - Extra heavy RopeDiaRange 22 mm - 123102200230 - Certex UK
Specs
Type Thimble / Saddle
Application Power and Public Utility
Diameter 0.8661 inch (22 mm)
View Details