Certex UK Datasheets for Hoists

Industrial hoists are lifting and pulling devices that use a cable, rope, or chain to move or lift a load. Hoists are primarily used for vertical lifting, and usually have a feature for ceiling mounting such as a hook or trolley mount.
Hoists: Learn more

Product Name Notes
Features: Each hoist is dynamic proof load tested 1,5 x WLL before leaving the factory Compact, lightweight construction. Durable all steel construction with powder coated finish and plated frame components.
General: The KITO ED electric chain hoist is compact, light-weight, reliable and weather- and corrosion-resistant. It has an aluminum gearbox, high performance mechanical brake, adjustable speed built-in potentiometer and a...
The Demag Speed Hoist offers outstanding benefits: Very fast lifting and lowering motions (up to 70 m/min or 35 m/min) Infinitely variable speed control by moving the control handle up...
A powerful wire rope hoist that can be used for both lifting and pulling various applications.
A range of compact lifting and pulling winches utilising electric or hydrulic motors. Capacities can go up to 30 tons of lifting capacity with this range. SC E; IP 54,...
A range of electric self-braking wormgear winches developed for heavy dutypulling and traversing duties up to 2,800 kg. Due to the self-braking wormgears the winches are suitable for pulling up...
Air chain hoist for loads from 250 up to 2000 kg. These RED ROOSTER Air Chain Hoists are especially developed for heavy industrial use. Robust cast steel body. Valve block...
Bravo type hoists are manual lever hoists. They are used to lift and pull loads. The product is very easy to install. For lifting, the hoists are usually attached to...
Electric hoist for material lifting and pulling. Proven technology in numerous applications. The models of our Tirak™ X-type traction hoist are lighter and can therefore ideally be used when a...
Extremely small and lightweight aluminum chain block. It weighs only approximately 50% of a similar standard chain block. The block can be used for lifting as well as pulling. The...
For lifting and pulling with unlimited length of wire rope. Works in any position: horisontal, vertical or angled. The wire rope tackle comes without wire rope or according to request.
Hydraulic Tirfor machines are portable motorised hoists used with maxiflex wire rope. They can be used to lift, pull and position loads over great distances depending on the wire rope...
Ideal toolbox accessory Up to 250kg capacity Material: Marking: WLL, code and CE marking.
Ideal toolbox accessory Up to 500kg capacity Material: Marking: WLL, code and CE marking.
MINIFOR™ hoists are used with a Maxiflex wire rope. They can be used to lift or pull objects over great distances depending on the wire rope length. They are suitable...
Our lightweight jib mounted ‘clip-on’ scaffold hoists weigh only 42kg and run on 110v single phase power.
Portable hoist to lift and pull loads, for utilisation in numerous configurations with long cable lengths. Low weight - quick installation No limitation in terms of cable length Manageable, light-weight,...
Portable hoist to lift and pull loads, for utilization in numerous configurations with long cable lengths. Low weight - quick installation No limitation in terms of cable length Manageable, light-weight,...
Powertex Aluminum wire rope hoist PAPH-S1 is a compact and lightweight hoist that can be used for lifting, pulling and tightening offering very long lifting heights. It works with a...
RED ROOSTER Air Chain Hoist with build on Pneumatic Trolley for loads from 250 up to 2000 kg. The TCR-series are especially developed for heavy industrial use. Robust cast steel...
Super strength alloy loadchain. Fully machined liftwheel. Minimum headroom. Minimum effort to raise maximum load. Cast steel safety latches. Lower hook complete with thrust race. Fully enclosed gear train. Weather...
Super strength alloy loadchain Minimum effort to raise maximum load Fully enclosed gear train Weather protected automatic Weston brake Fully machined liftwheel Cast steel safety latches Malleable hook forgings All...
The bumpa hoist is a well designed unit produced to make easy work of transporting roof slates and tiles up to the working level quickly and with little effort. The...
The design and specification of the William Hackett WH-L4 lever hoist includes: WORKING LOAD LIMIT RANGE: 800kg to 20 tonnes. LIGHT LOAD CAPABILITY: the WH L4 is tested and certified...
The Hackett L5 QP lever hoist incorporates the four pawl mechanical engagement functionality. The unique and patented pawl design enhances the capabilities of the hoist allowing all four pawls to...
The Hoddi Hoist 5m 110v is aimed at the builder as opposed to the roofer, and caters for the 3 standard lifts in 2 storey home buildings • FULLY REVERSIBLE...
The KITO CB Series chain hoists have a shock resistant gear casing, double ratcheted spring, precision gears and double casing (to protect against dust and water), mechanical breaks, load chain...
The KITO chain block CX has a light-weight aluminium housing, and is the size of a coaster. The hooks are suitable for a larger intake and its compact measures enables...
The KITO LB leverhoist is built with premium grade components and makes it particularly suitable for continuous operation under most severe conditions. Features: Standard supplied with a unique freewheel chain...
The KITO LX Series is a range of small lever hoists that is suitable for operations in limited space. The lever hoist has a freewheel safeguard and the bottom hook...
The Lodestar features quieter operation, an environment friendly design, easier access to key components, higher duty cycles, less maintenance, and enhanced safety features. Features: Cast aluminium, lightweight housing covered with...
The LODESTAR is a tough and durable electric chain hoist, designed to keep working in the most arduous applications. This hoist is recognised and proven within the hire industry as...
The Minifor™ TR125 SY hoist is equipped with a special synthetic rope. It can be used to lift over great heights (standard rope length up to 200 m, longer ropes...
The performance standard for passenger transportation All hoists for man riding applications are certified according to DIN EN 1808 and meet highest quality and safety standards. The Tirak® traction...
The Powertex PCB-S2 Blackline Hoist is a high-quality chain block designed to provide durability, safety, and ease of operation. It is powder-coated in matt black and mounted with a black...
The Powertex PCB-S2 Hoist is a high-quality chain block designed to provide durability, safety, and ease of operation. With its ergonomic hand chain and advanced features, this chain hoist ensures...
The Powertex PCB-S2 OLP Chain Hoist is a high-quality chain block designed to provide durability, safety, and ease of operation. With its ergonomic hand chain, advanced features, and built-in overload...
The Powertex PLH-S2 Lever Hoist is a high-quality hoist designed for durability, safety, and ease of operation. Its ergonomic ratchet lever and safety-added features ensure smooth and efficient lifting for...
The Powertex PLH-S2 OLP Chain Hoist is a high-quality lever hoist designed to provide durability, safety, and ease of operation. With its ergonomic ratchet lever, safety-added features, and built-in overload...
The Red Rooster Mini Air Chain Hoists are besides industrial use also very suitable for "Material Handling". Due to the low weight these hoists are very suitable for service applications.
The Red Rooster TMH series air chain hoists have the highest lifting speed with the lowest headroom on the hoist market. With M4 classification of mechanism this hoist is extremely...
The William Hackett C4 QP chain hoist incorporates the four-pawl mechanical engagement functionality. The unique and patented pawl design enhances the capabilities of the hoist allowing all four pawls to...
The William Hackett WH C4 chain hoist meets and exceeds the requirements of the following international standards: British Standard BS EN13157:2004 + AI:2009 The design and specification of the William...
These lightweight, AC compact hoists are an ideal product for lifting heights up to 25 metres. Single phase, easily used on scaffolds or lifting arms with astonishing efficiency.
This hoist is mounted on an inframe runway beam and is ideal for use when there is nowhere to attach a scaffold hoist. A ballast box can be attached to...
Tralift type hoists are manual chain hoists. They are used to lift loads. The product is very easy to install. For lifting, the hoists are usually attached to Corso clamps...
With M4 classification of mechanism this hoist is extremely reliable. This hoist will guarantee the continuity of your process. The TMH hoists are designed with a full load supporting eye...
YII Series lever hoists are extremely versatile, suitable for lifting and pulling in many applications. A solid and compact design with special rust-resistant coating performs in extreme environments such as...